RF Switch IC Cellular SPDT 13.5 GHz 50Ohm 14-FlipChip (1.1x2)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | RF Switches |
| Product Number | PE42556DI-Z |
| Product Name | RF Switches |
| Package Type | Surface Mount |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Frequency Range | 0.0090 to 13500 MHz |
| Insertion Loss | 1.74 dB |