pSemi RF Switches - PE42553B-Z PE42553B-Z

Description
Manufacturer: pSemi Win Source Part Number: 888858-PE42553B-Z Operating Temperature Range: -40°C ~ 85°C Features: RF Switch IC - SPDT 8 GHz 50Ohm 16-QFN (3x3) Package: 16-VFQFN Exposed Pad Package: Reel - TR Family Name: PE42553 Categories: RF/IF and RFID Case / Package: 16-QFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8542.39.0001 Other Part Number: PE42553A-Z, 1046-1137-2, 1046-1137-1, 1046-1137-6
Request a Quote Datasheet
Description
Manufacturer: pSemi Win Source Part Number: 888858-PE42553B-Z Operating Temperature Range: -40°C ~ 85°C Features: RF Switch IC - SPDT 8 GHz 50Ohm 16-QFN (3x3) Package: 16-VFQFN Exposed Pad Package: Reel - TR Family Name: PE42553 Categories: RF/IF and RFID Case / Package: 16-QFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8542.39.0001 Other Part Number: PE42553A-Z, 1046-1137-2, 1046-1137-1, 1046-1137-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - PE42553B-Z - 888858-PE42553B-Z - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - PE42553B-Z
888858-PE42553B-Z
RF Switches - PE42553B-Z 888858-PE42553B-Z
Manufacturer: pSemi Win Source Part Number: 888858-PE42553B-Z Operating Temperature Range: -40°C ~ 85°C Features: RF Switch IC - SPDT 8 GHz 50Ohm 16-QFN (3x3) Package: 16-VFQFN Exposed Pad Package: Reel - TR Family Name: PE42553 Categories: RF/IF and RFID Case / Package: 16-QFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8542.39.0001 Other Part Number: PE42553A-Z, 1046-1137-2, 1046-1137-1, 1046-1137-6

Manufacturer: pSemi
Win Source Part Number: 888858-PE42553B-Z
Operating Temperature Range: -40°C ~ 85°C
Features: RF Switch IC - SPDT 8 GHz 50Ohm 16-QFN (3x3)
Package: 16-VFQFN Exposed Pad
Package: Reel - TR
Family Name: PE42553
Categories: RF/IF and RFID
Case / Package: 16-QFN (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
HTSUS: 8542.39.0001
Other Part Number: PE42553A-Z, 1046-1137-2, 1046-1137-1, 1046-1137-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 888858-PE42553B-Z
Product Name RF Switches - PE42553B-Z
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-415 4308RV-415XJLD , 4308RV-415XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details