pSemi RF Switches - PE42552MLIB-Z PE42552MLIB-Z

Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087305-PE42552MLIB- Z Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPDT Topology: Absorptive Frequency - Lower: DC Frequency - Upper: 7.5GHz Isolation @ Frequency: 28dB @ 7.5GHz (typ) Insertion Loss @ Frequency: 1dB @ 7.5GHz IIP3: 65dBm (typ) P1dB: 34dBm (typ) IP1dB RF Type: General Purpose Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087305-PE42552MLIB- Z Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPDT Topology: Absorptive Frequency - Lower: DC Frequency - Upper: 7.5GHz Isolation @ Frequency: 28dB @ 7.5GHz (typ) Insertion Loss @ Frequency: 1dB @ 7.5GHz IIP3: 65dBm (typ) P1dB: 34dBm (typ) IP1dB RF Type: General Purpose Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - PE42552MLIB-Z - 1087305-PE42552MLIB-Z - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - PE42552MLIB-Z
1087305-PE42552MLIB-Z
RF Switches - PE42552MLIB-Z 1087305-PE42552MLIB-Z
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087305-PE42552MLIB- Z Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPDT Topology: Absorptive Frequency - Lower: DC Frequency - Upper: 7.5GHz Isolation @ Frequency: 28dB @ 7.5GHz (typ) Insertion Loss @ Frequency: 1dB @ 7.5GHz IIP3: 65dBm (typ) P1dB: 34dBm (typ) IP1dB RF Type: General Purpose Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Peregrine Semiconductor
Win Source Part Number: 1087305-PE42552MLIB-Z
Packaging: Reel - TR
Impedance: 50 Ohm
Circuit: SPDT
Topology: Absorptive
Frequency - Lower: DC
Frequency - Upper: 7.5GHz
Isolation @ Frequency: 28dB @ 7.5GHz (typ)
Insertion Loss @ Frequency: 1dB @ 7.5GHz
IIP3: 65dBm (typ)
P1dB: 34dBm (typ) IP1dB
RF Type: General Purpose
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QFN (3x3)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1087305-PE42552MLIB-Z
Product Name RF Switches - PE42552MLIB-Z
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

4312RV Series RFID Transponder Coils for TPMS - 4312RV-404 4312RV-404XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details