pSemi RF Switches PE42540LGBD-Z

Description
RF Switch IC ATE SP4T 8GHz 50Ohm 32-LGA (5x5)
Request a Quote Datasheet
Description
RF Switch IC ATE SP4T 8GHz 50Ohm 32-LGA (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 1046-1111-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1046-1111-2-ND
RF Switches 1046-1111-2-ND
RF Switch IC ATE SP4T 8GHz 50Ohm 32-LGA (5x5)

RF Switch IC ATE SP4T 8GHz 50Ohm 32-LGA (5x5)

Buy Now Datasheet
RF Switches - PE42540LGBD-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
PE42540LGBD-Z
RF Switches PE42540LGBD-Z
RF Switch IC ATE SP4T 8 GHz 50Ohm 32-LGA (5x5)

RF Switch IC ATE SP4T 8 GHz 50Ohm 32-LGA (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number 1046-1111-2-ND PE42540LGBD-Z
Product Name RF Switches RF Switches
Package Type Surface Mount; 32-TFLGA Exposed Pad Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 10 to 8000 MHz 10 to 8000 MHz
Insertion Loss 0.8000 dB 0.8000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5183A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Reflective SPDT, Solid State Switch, 30 - 2700 MHz, 50Ω - ZSW2-272VHDRB+ - Mini-Circuits
Specs
Frequency Range 30 MHz
Insertion Loss 0.3500 dB
Isolation 40 dB
View Details
RF Coaxial Switches - NMS62T - kTB Solutions
Specs
Frequency Range 0.0 to 50000 MHz
Type SP3T~SP6T(Terminated)
View Details