pSemi RF/IF and RFID - RF Switches PE42540G-Z

Description
Win Source Part Number: 1316050-PE42540G-Z Category: RF/IF and RFID>RF Switches Series: UltraCMOS® Package: Tape & Reel Impedance: 50Ohm Test Frequency: 8GHz Frequency Range: 10Hz ~ 8GHz Insertion Loss: 1.2dB Isolation: 31dB Circuit: SP4T Topology: Absorptive IIP3: 58dBm P1dB: 33dBm Voltage - Supply: 3.3V Package / Case: 32-TFQFN Exposed Pad Supplier Device Package: 32-LGA (5x5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: pSemi Base Product Number: PE42540
Request a Quote Datasheet
Description
Win Source Part Number: 1316050-PE42540G-Z Category: RF/IF and RFID>RF Switches Series: UltraCMOS® Package: Tape & Reel Impedance: 50Ohm Test Frequency: 8GHz Frequency Range: 10Hz ~ 8GHz Insertion Loss: 1.2dB Isolation: 31dB Circuit: SP4T Topology: Absorptive IIP3: 58dBm P1dB: 33dBm Voltage - Supply: 3.3V Package / Case: 32-TFQFN Exposed Pad Supplier Device Package: 32-LGA (5x5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: pSemi Base Product Number: PE42540
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Switches - 1316050-PE42540G-Z - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Switches
1316050-PE42540G-Z
RF/IF and RFID - RF Switches 1316050-PE42540G-Z
Win Source Part Number: 1316050-PE42540G-Z Category: RF/IF and RFID>RF Switches Series: UltraCMOS® Package: Tape & Reel Impedance: 50Ohm Test Frequency: 8GHz Frequency Range: 10Hz ~ 8GHz Insertion Loss: 1.2dB Isolation: 31dB Circuit: SP4T Topology: Absorptive IIP3: 58dBm P1dB: 33dBm Voltage - Supply: 3.3V Package / Case: 32-TFQFN Exposed Pad Supplier Device Package: 32-LGA (5x5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: pSemi Base Product Number: PE42540

Win Source Part Number: 1316050-PE42540G-Z
Category: RF/IF and RFID>RF Switches
Series: UltraCMOS®
Package: Tape & Reel
Impedance: 50Ohm
Test Frequency: 8GHz
Frequency Range: 10Hz ~ 8GHz
Insertion Loss: 1.2dB
Isolation: 31dB
Circuit: SP4T
Topology: Absorptive
IIP3: 58dBm
P1dB: 33dBm
Voltage - Supply: 3.3V
Package / Case: 32-TFQFN Exposed Pad
Supplier Device Package: 32-LGA (5x5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: pSemi
Base Product Number: PE42540

Buy Now Datasheet
RF Switches - 1046-1167-6-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1046-1167-6-ND
RF Switches 1046-1167-6-ND
RF Switch IC SP4T 8GHz 50Ohm 32-LGA (5x5)

RF Switch IC SP4T 8GHz 50Ohm 32-LGA (5x5)

Buy Now Datasheet
RF Switches - 1046-1167-1-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1046-1167-1-ND
RF Switches 1046-1167-1-ND
RF Switch IC SP4T 8GHz 50Ohm 32-LGA (5x5)

RF Switch IC SP4T 8GHz 50Ohm 32-LGA (5x5)

Buy Now Datasheet
RF Switches - 1046-1167-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1046-1167-2-ND
RF Switches 1046-1167-2-ND
RF Switch IC SP4T 8GHz 50Ohm 32-LGA (5x5)

RF Switch IC SP4T 8GHz 50Ohm 32-LGA (5x5)

Buy Now Datasheet
RF Switches - PE42540G-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
PE42540G-Z
RF Switches PE42540G-Z
RF Switch IC SP4T 8 GHz 50Ohm 32-LGA (5x5)

RF Switch IC SP4T 8 GHz 50Ohm 32-LGA (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number 1316050-PE42540G-Z 1046-1167-6-ND PE42540G-Z
Product Name RF/IF and RFID - RF Switches RF Switches RF Switches
Isolation 31 dB 31 dB 31 dB
Impedance 50 ohms 50 ohms; 50Ohm
Package Type Surface Mount; 32-TFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SP8T, Mechanical Switch, DC - 12000 MHz, 50Ω - MSP8TA-12D+ - Mini-Circuits
Specs
Operating Temperature -15 to 45 C (5 to 113 F)
Impedance 50 ohms
Type Single Pole Eight Throw
View Details
RF Switches - 2449756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.7500 dB
Isolation 20 dB
Switching Speed 2.50E-4 ms
View Details
Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details
2-26 GHz MMIC GaAs PIN SPDT Switch - MSW2-00001CH - Marki Microwave LLC
Specs
Frequency Range 2000 to 26000 MHz
View Details