pSemi RF Switches PE42452A-Z

Description
RF Switch IC General Purpose SP5T 4GHz 50Ohm 24-QFN (4x4)
Request a Quote Datasheet
Description
RF Switch IC General Purpose SP5T 4GHz 50Ohm 24-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 1046-1094-1-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1046-1094-1-ND
RF Switches 1046-1094-1-ND
RF Switch IC General Purpose SP5T 4GHz 50Ohm 24-QFN (4x4)

RF Switch IC General Purpose SP5T 4GHz 50Ohm 24-QFN (4x4)

Buy Now Datasheet
RF Switches - 1046-1094-6-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1046-1094-6-ND
RF Switches 1046-1094-6-ND
RF Switch IC General Purpose SP5T 4GHz 50Ohm 24-QFN (4x4)

RF Switch IC General Purpose SP5T 4GHz 50Ohm 24-QFN (4x4)

Buy Now Datasheet
RF Switches - 1046-1094-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1046-1094-2-ND
RF Switches 1046-1094-2-ND
RF Switch IC General Purpose SP5T 4GHz 50Ohm 24-QFN (4x4)

RF Switch IC General Purpose SP5T 4GHz 50Ohm 24-QFN (4x4)

Buy Now Datasheet
RF Switches - PE42452A-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
PE42452A-Z
RF Switches PE42452A-Z
RF Switch IC General Purpose SP5T 4 GHz 50Ohm 24-QFN (4x4)

RF Switch IC General Purpose SP5T 4 GHz 50Ohm 24-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number 1046-1094-1-ND PE42452A-Z
Product Name RF Switches RF Switches
Package Type Surface Mount; 24-WFQFN Exposed Pad Surface Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Frequency Range 450 to 4000 MHz 450 to 4000 MHz
Insertion Loss 1.6 dB 1.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-QPC8018QTR13TR-ND - DigiKey
Specs
Package Type Surface Mount; 13-SMD Module
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 600 to 6000 MHz
View Details
RF Coaxial Switches - NMS6E - kTB Solutions
Specs
Frequency Range 0.0 to 6500 MHz
Type SP3T~SP6T
View Details
Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details
Absorptive SPDT, Solid State Switch, 0.1 - 67 GHz, 50Ω - RCS-1SP2T-A673 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 50 C (32 to 122 F)
Frequency Range 100 to 67000 MHz
View Details