pSemi RF Switches PE42426A-Z

Description
RF Switch IC SPDT 6GHz 50Ohm 12-QFN (3x3)
Request a Quote
Description
RF Switch IC SPDT 6GHz 50Ohm 12-QFN (3x3)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PE42426A-Z is an UltraCMOSr SPDT RF switch designed for operation in the frequency range of 5 to 6000 MHz. It features low insertion loss of 0.3 dB at 2000 MHz and high isolation performance, making it suitable for various general switching applications, including land mobile radio (LMR). The device exhibits excellent linearity and harmonics performance, with a 2nd order harmonic of -121 dBc and a 3rd order harmonic of -135 dBc at 900 MHz.

Manufactured using Peregrine's UltraCMOS technology, the PE42426A-Z combines the performance characteristics of GaAs with the cost-effectiveness and integration capabilities of conventional CMOS. It is housed in a compact 12-lead QFN package measuring 3 x 3 x 0.75 mm. The device also offers robust ESD protection rated at 3 kV HBM and is immune to latch-up, enhancing its reliability in various applications.

Engineers considering this product should note that it operates with a supply voltage range of 2.3 to 5.5 V and can handle RF input power levels up to 39 dBm. The recommended operating temperature range is from -40°C to +105°C.

Datasheet Summary
Powered by GS/AI

The PE42426A-Z is an UltraCMOSr SPDT RF switch designed for operation in the frequency range of 5 to 6000 MHz. It features low insertion loss of 0.3 dB at 2000 MHz and high isolation performance, making it suitable for various general switching applications, including land mobile radio (LMR). The device exhibits excellent linearity and harmonics performance, with a 2nd order harmonic of -121 dBc and a 3rd order harmonic of -135 dBc at 900 MHz.

Manufactured using Peregrine's UltraCMOS technology, the PE42426A-Z combines the performance characteristics of GaAs with the cost-effectiveness and integration capabilities of conventional CMOS. It is housed in a compact 12-lead QFN package measuring 3 x 3 x 0.75 mm. The device also offers robust ESD protection rated at 3 kV HBM and is immune to latch-up, enhancing its reliability in various applications.

Engineers considering this product should note that it operates with a supply voltage range of 2.3 to 5.5 V and can handle RF input power levels up to 39 dBm. The recommended operating temperature range is from -40°C to +105°C.

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 1046-1161-6-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1046-1161-6-ND
RF Switches 1046-1161-6-ND
RF Switch IC SPDT 6GHz 50Ohm 12-QFN (3x3)

RF Switch IC SPDT 6GHz 50Ohm 12-QFN (3x3)

Buy Now Datasheet
RF Switches - 1046-1161-1-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1046-1161-1-ND
RF Switches 1046-1161-1-ND
RF Switch IC SPDT 6GHz 50Ohm 12-QFN (3x3)

RF Switch IC SPDT 6GHz 50Ohm 12-QFN (3x3)

Buy Now Datasheet
RF Switches - 1046-1161-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1046-1161-2-ND
RF Switches 1046-1161-2-ND
RF Switch IC SPDT 6GHz 50Ohm 12-QFN (3x3)

RF Switch IC SPDT 6GHz 50Ohm 12-QFN (3x3)

Buy Now Datasheet
RF Switches - PE42426A-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
PE42426A-Z
RF Switches PE42426A-Z
RF Switch IC SPDT 6 GHz 50Ohm 12-QFN (3x3)

RF Switch IC SPDT 6 GHz 50Ohm 12-QFN (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number 1046-1161-6-ND PE42426A-Z
Product Name RF Switches RF Switches
Package Type Surface Mount; 12-WFQFN Exposed Pad Surface Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Frequency Range 5 to 6000 MHz 5 to 6000 MHz
Insertion Loss 0.7500 dB 0.7500 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2449754P - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
Transfer, Mechanical Switch, DC - 18000 MHz, 50Ω - MTS-18XL-B+ - Mini-Circuits
Specs
Operating Temperature -15 to 45 C (5 to 113 F)
Impedance 50 ohms
View Details
9-100 GHz MMIC GaAs PIN SPDT Switch - MSW2-00004CH - Marki Microwave LLC
Specs
Frequency Range 9000 to 100000 MHz
View Details