pSemi RF Switches - PE42424A-Z PE42424A-Z

Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087287-PE42424A-Z Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 100MHz Frequency - Upper: 6GHz Isolation @ Frequency: 48dB @ 2.4GHz (typ) Insertion Loss @ Frequency: 0.8dB @ 2.5GHz IIP3: 61dBm (typ) P1dB: 41dBm (typ) IP1dB RF Type: 802.11a/b/g/n/ac Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 6-DFN (1.5x1.5) Supply Voltage - Operating: 2.3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087287-PE42424A-Z Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 100MHz Frequency - Upper: 6GHz Isolation @ Frequency: 48dB @ 2.4GHz (typ) Insertion Loss @ Frequency: 0.8dB @ 2.5GHz IIP3: 61dBm (typ) P1dB: 41dBm (typ) IP1dB RF Type: 802.11a/b/g/n/ac Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 6-DFN (1.5x1.5) Supply Voltage - Operating: 2.3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - PE42424A-Z - 1087287-PE42424A-Z - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - PE42424A-Z
1087287-PE42424A-Z
RF Switches - PE42424A-Z 1087287-PE42424A-Z
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087287-PE42424A-Z Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 100MHz Frequency - Upper: 6GHz Isolation @ Frequency: 48dB @ 2.4GHz (typ) Insertion Loss @ Frequency: 0.8dB @ 2.5GHz IIP3: 61dBm (typ) P1dB: 41dBm (typ) IP1dB RF Type: 802.11a/b/g/n/ac Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 6-DFN (1.5x1.5) Supply Voltage - Operating: 2.3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Peregrine Semiconductor
Win Source Part Number: 1087287-PE42424A-Z
Packaging: Reel - TR
Impedance: 50 Ohm
Circuit: SPDT
Topology: Reflective
Frequency - Lower: 100MHz
Frequency - Upper: 6GHz
Isolation @ Frequency: 48dB @ 2.4GHz (typ)
Insertion Loss @ Frequency: 0.8dB @ 2.5GHz
IIP3: 61dBm (typ)
P1dB: 41dBm (typ) IP1dB
RF Type: 802.11a/b/g/n/ac
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 6-DFN (1.5x1.5)
Supply Voltage - Operating: 2.3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1087287-PE42424A-Z
Product Name RF Switches - PE42424A-Z
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

PA6512-AE Z Axis RFID Coil - PA6512-AE - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details