pSemi RF Switches PE42424A-Z

Description
IC RF SWITCH SPDT 6GHZ 6DFN
Datasheet
Description
IC RF SWITCH SPDT 6GHZ 6DFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - PE42424A-Z - ODG (Origin Data Global)
Shenzhen, China
RF Switches
PE42424A-Z
RF Switches PE42424A-Z
IC RF SWITCH SPDT 6GHZ 6DFN

IC RF SWITCH SPDT 6GHZ 6DFN

Supplier's Site Datasheet
RF and Wireless - RF Switches - PE42424A-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Switches
PE42424A-Z
RF and Wireless - RF Switches PE42424A-Z
IC RF SWITCH SPDT 6GHZ 6DFN

IC RF SWITCH SPDT 6GHZ 6DFN

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number PE42424A-Z PE42424A-Z
Product Name RF Switches RF and Wireless - RF Switches
Technology 802.11a/b/g/n/ac
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3220SR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Transceiver ICs - 448-CYRF6936-40LFXC-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 1000 kbps
View Details
2 suppliers
RF Receivers - SI4731-D60-GU-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V
Operating Frequency 0.1530 to 108 MHz
View Details