Infineon Technologies AG RF Switches BGS13GA14E6327XTSA1

Description
RF Switch IC SP3T 6GHz 50Ohm ATSLP-14-4
Request a Quote Datasheet
Description
RF Switch IC SP3T 6GHz 50Ohm ATSLP-14-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - BGS13GA14E6327XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC SP3T 6GHz 50Ohm ATSLP-14-4

RF Switch IC SP3T 6GHz 50Ohm ATSLP-14-4

Buy Now Datasheet
 - BGS13GA14E6327XTSA1 - Rochester Electronics
Newburyport, MA, United States
RF Switch

RF Switch

Supplier's Site Datasheet
RF Switches - BGS13GA14E6327XTSA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switch IC SP3T 6 GHz 50Ohm ATSLP-14-4

RF Switch IC SP3T 6 GHz 50Ohm ATSLP-14-4

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number BGS13GA14E6327XTSA1TR-ND BGS13GA14E6327XTSA1 BGS13GA14E6327XTSA1
Product Name RF Switches RF Switches
Package Type Surface Mount; 14-UFQFN Exposed Pad Surface Mount
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Frequency Range 100 to 6000 MHz 100 to 6000 MHz
Insertion Loss 0.6500 dB 0.6500 dB
Unlock Full Specs
to access all available technical data

Similar Products

Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details
RF ICs - 2250552 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type TSLP-10-2
View Details
2 suppliers
Absorptive SP4T, Mechanical Switch, DC - 18000 MHz, 50Ω - RC-2SP4T-A18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 40 C (32 to 104 F)
View Details
2 suppliers
RF Switches - 2312-TGS2355-SM-ND - DigiKey
Specs
Package Type Surface Mount; 32-FQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 500 to 6000 MHz
View Details