pSemi RF Switches PE42020A-X

Description
RF Switch IC SPDT 8GHz 50Ohm 20-QFN (4x4)
Request a Quote Datasheet
Description
RF Switch IC SPDT 8GHz 50Ohm 20-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 1046-1126-6-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1046-1126-6-ND
RF Switches 1046-1126-6-ND
RF Switch IC SPDT 8GHz 50Ohm 20-QFN (4x4)

RF Switch IC SPDT 8GHz 50Ohm 20-QFN (4x4)

Buy Now Datasheet
RF Switches - 1046-1126-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1046-1126-2-ND
RF Switches 1046-1126-2-ND
RF Switch IC SPDT 8GHz 50Ohm 20-QFN (4x4)

RF Switch IC SPDT 8GHz 50Ohm 20-QFN (4x4)

Buy Now Datasheet
RF Switches - 1046-1126-1-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1046-1126-1-ND
RF Switches 1046-1126-1-ND
RF Switch IC SPDT 8GHz 50Ohm 20-QFN (4x4)

RF Switch IC SPDT 8GHz 50Ohm 20-QFN (4x4)

Buy Now Datasheet
RF Switches - PE42020A-X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
PE42020A-X
RF Switches PE42020A-X
RF Switch IC SPDT 8 GHz 50Ohm 20-QFN (4x4)

RF Switch IC SPDT 8 GHz 50Ohm 20-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number 1046-1126-6-ND PE42020A-X
Product Name RF Switches RF Switches
Package Type Surface Mount; 20-VFQFN Exposed Pad Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 8000 MHz 0.0 to 8000 MHz
Insertion Loss 1.1 dB 1.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5184A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Transfer, Mechanical Switch, DC - 18000 MHz, 50Ω - MTS-18XL-B+ - Mini-Circuits
Specs
Operating Temperature -15 to 45 C (5 to 113 F)
Impedance 50 ohms
View Details
RF Switches - 2312-CMD195C3TR-ND - DigiKey
Specs
Package Type Surface Mount; 16-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 18000 MHz
View Details
RF Coaxial Switches - NMS6STH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type SP3T~SP6T(Terminated)
View Details