pSemi RF Mixers PE4141B-W

Description
IC MIXER 0HZ-1GHZ 8MSOP
Request a Quote Datasheet
Description
IC MIXER 0HZ-1GHZ 8MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Mixers - 1046-PE4141B-WDKR-ND - DigiKey
Thief River Falls, MN, United States
IC MIXER 0HZ-1GHZ 8MSOP

IC MIXER 0HZ-1GHZ 8MSOP

Buy Now Datasheet
RF Mixers - 1046-PE4141B-WCT-ND - DigiKey
Thief River Falls, MN, United States
IC MIXER 0HZ-1GHZ 8MSOP

IC MIXER 0HZ-1GHZ 8MSOP

Buy Now Datasheet
RF Mixers - 1046-PE4141B-WTR-ND - DigiKey
Thief River Falls, MN, United States
RF Mixer IC General Purpose 0Hz ~ 1GHz 8-MSOP

RF Mixer IC General Purpose 0Hz ~ 1GHz 8-MSOP

Buy Now Datasheet
RF Mixer - PE4141B-W - Richardson RFPD
Downers Grove, IL, United States
RF Mixer
PE4141B-W
RF Mixer PE4141B-W
The PE4141 is an ultra-high linearity passive broadband Quad MOSFET array with high dynamic range performance capable of operation up to 1.0 GHz. This quad array operates with differential signals at all ports (RF, LO, IF), allowing an analog multiplexer to be built that uses LO ports as digital controls, RF and IF port as single-ended or differential inputs/outputs. The PE4141 switches the differential input to the differential output at the LO switching rate. Packaged in an 8-lead MSOP package, the PE4141 is ideal for highly magnetic environments such as Magnetic Resonance Imaging (MRI).

The PE4141 is an ultra-high linearity passive broadband Quad MOSFET array with high dynamic range performance capable of operation up to 1.0 GHz. This quad array operates with differential signals at all ports (RF, LO, IF), allowing an analog multiplexer to be built that uses LO ports as digital controls, RF and IF port as single-ended or differential inputs/outputs. The PE4141 switches the differential input to the differential output at the LO switching rate. Packaged in an 8-lead MSOP package, the PE4141 is ideal for highly magnetic environments such as Magnetic Resonance Imaging (MRI).

Supplier's Site Datasheet
RF and Wireless - RF Mixers - PE4141B-W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Mixers
PE4141B-W
RF and Wireless - RF Mixers PE4141B-W
IC MIXER 0HZ-1GHZ 8MSOP

IC MIXER 0HZ-1GHZ 8MSOP

Supplier's Site
RF Mixers - PE4141B-W - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Mixers
PE4141B-W
RF Mixers PE4141B-W
RF Mixer IC General Purpose 0Hz ~ 1GHz 8-MSOP

RF Mixer IC General Purpose 0Hz ~ 1GHz 8-MSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Mixers RF Mixers RF Mixers RF Mixers
Product Number 1046-PE4141B-WDKR-ND PE4141B-W PE4141B-W PE4141B-W
Product Name RF Mixers RF Mixer RF and Wireless - RF Mixers RF Mixers
Package Type Surface Mount; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" MSOP Surface Mount; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

5MHZ 3GHZ Rf Mixer - 861-SYM-30DLHW+ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Mixer Type CDMA, DCS, GSM, PCN
Operating Temperature -40 to ? C (-40 to ? F)
View Details
5 suppliers
Balanced Mixers - NBM-6000-8000 - kTB Solutions
Specs
RF 6000 to 8000 MHz
LO 7000 to 10000 MHz
IF 0.0 to 2000 MHz
View Details
Mixers - CDB-9009 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power +13 dBm; 13
LO 10 to 2000 MHz
View Details
GaAs MMIC Triple Balanced Mixer - MM2-0432HPSM-2 - Marki Microwave LLC
Specs
Package Type Surface Mount; surface-mount
Mixer Type Triple Balanced; mixers
RF 4000 to 32000 MHz
View Details