pSemi Power Management IC PE25204A-X

Description
48VIN, Divide-by-4, 6A Charge Pump, Capacitor Divider The PE25204 is an ultra-high efficiency charge pump solution that divides down an input voltage by 4 and delivers up to 72W output at up to 96.8% peak efficiency. The PE25204 can also be used in parallel to increase output power. The PE25204 supports an input voltage range of 18V to 60V in divide-by-4 operation. It is available in a WLCSP package.
Request a Quote Datasheet
Description
48VIN, Divide-by-4, 6A Charge Pump, Capacitor Divider The PE25204 is an ultra-high efficiency charge pump solution that divides down an input voltage by 4 and delivers up to 72W output at up to 96.8% peak efficiency. The PE25204 can also be used in parallel to increase output power. The PE25204 supports an input voltage range of 18V to 60V in divide-by-4 operation. It is available in a WLCSP package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Management IC - PE25204A-X - Richardson RFPD
Downers Grove, IL, United States
Power Management IC
PE25204A-X
Power Management IC PE25204A-X
48VIN, Divide-by-4, 6A Charge Pump, Capacitor Divider The PE25204 is an ultra-high efficiency charge pump solution that divides down an input voltage by 4 and delivers up to 72W output at up to 96.8% peak efficiency. The PE25204 can also be used in parallel to increase output power. The PE25204 supports an input voltage range of 18V to 60V in divide-by-4 operation. It is available in a WLCSP package.

48VIN, Divide-by-4, 6A Charge Pump, Capacitor Divider

The PE25204 is an ultra-high efficiency charge pump solution that divides down an input voltage by 4 and delivers up to 72W output at up to 96.8% peak efficiency. The PE25204 can also be used in parallel to increase output power. The PE25204 supports an input voltage range of 18V to 60V in divide-by-4 operation. It is available in a WLCSP package.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number PE25204A-X
Product Name Power Management IC
Type WLCSP
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - BQ26230PW - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
View Details
2 suppliers
Voltage References - 9210726P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - TL431BCDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details