pSemi Attenuators - 4309-52 4309-52

Description
Manufacturer: pSemi Win Source Part Number: 856040-4309-52 Series: UltraCMOS® Features: RF Attenuators 0 Hz ~ 4 GHz 50 Ohms Package: Reel - TR Part Status: Obsolete Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Other Part Number: 1046-1036-2, 1046-1036-1, 430952, 1046-1036-6, PE4309
Request a Quote Datasheet
Description
Manufacturer: pSemi Win Source Part Number: 856040-4309-52 Series: UltraCMOS® Features: RF Attenuators 0 Hz ~ 4 GHz 50 Ohms Package: Reel - TR Part Status: Obsolete Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Other Part Number: 1046-1036-2, 1046-1036-1, 430952, 1046-1036-6, PE4309
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Attenuators - 4309-52
856040-4309-52
Attenuators - 4309-52 856040-4309-52
Manufacturer: pSemi Win Source Part Number: 856040-4309-52 Series: UltraCMOS® Features: RF Attenuators 0 Hz ~ 4 GHz 50 Ohms Package: Reel - TR Part Status: Obsolete Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Other Part Number: 1046-1036-2, 1046-1036-1, 430952, 1046-1036-6, PE4309

Manufacturer: pSemi
Win Source Part Number: 856040-4309-52
Series: UltraCMOS®
Features: RF Attenuators 0 Hz ~ 4 GHz 50 Ohms
Package: Reel - TR
Part Status: Obsolete
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Other Part Number: 1046-1036-2, 1046-1036-1, 430952, 1046-1036-6, PE4309

Buy Now Datasheet
Singapore, Singapore
50OHM Attenuator
852-4309-52
50OHM Attenuator 852-4309-52
RF ATTENUATOR 31.5DB 50OHM 24QFN Product overview: 4309-52 from pSemi is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-4309-52 can be used for catalog matching and distributor lookup.

RF ATTENUATOR 31.5DB 50OHM 24QFN Product overview: 4309-52 from pSemi is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-4309-52 can be used for catalog matching and distributor lookup.

Supplier's Site
Attenuators - 4309-52 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
4309-52
Attenuators 4309-52
RF Attenuators 31.5dB 0 Hz ~ 4 GHz 50 Ohms 24-VFQFN Exposed Pad

RF Attenuators 31.5dB 0 Hz ~ 4 GHz 50 Ohms 24-VFQFN Exposed Pad

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 856040-4309-52 852-4309-52 4309-52
Product Name Attenuators - 4309-52 50OHM Attenuator Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2025018S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.4 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Attenuators - 3157-BW-K10-2W44+-ND - DigiKey
Specs
Attenuation 10 dB
Package Type 2.92mm In-Line Module
View Details
2 suppliers
DC-22 GHz (L, S, C, X, Ku, K Band) 2-bit Digital Attenuator - CMD281C3 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 2
Frequency 0.0 to 22 GHz
View Details