pSemi Attenuators 4308-52

Description
RF Attenuators 31dB 0 Hz ~ 2 GHz 75 Ohms 20-WFQFN Exposed Pad
Description
RF Attenuators 31dB 0 Hz ~ 2 GHz 75 Ohms 20-WFQFN Exposed Pad

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 4308-52 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
4308-52
Attenuators 4308-52
RF Attenuators 31dB 0 Hz ~ 2 GHz 75 Ohms 20-WFQFN Exposed Pad

RF Attenuators 31dB 0 Hz ~ 2 GHz 75 Ohms 20-WFQFN Exposed Pad

Buy Now
RF and Wireless - Attenuators - 4308-52 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
4308-52
RF and Wireless - Attenuators 4308-52
RF ATTENUATOR 31DB 75OHM 20WFQFN

RF ATTENUATOR 31DB 75OHM 20WFQFN

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators
Product Number 4308-52 4308-52
Product Name Attenuators RF and Wireless - Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20208S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.2 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
RF Attenuators - 2237205 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
Attenuation 70 dB
View Details
Digitally Controlled Attenuators - NDA-4000-8000-31.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 4 GHz
View Details