pSemi Attenuators 4308-51

Description
RF Attenuators 31dB 0 Hz ~ 4 GHz 75 Ohms 20-WFQFN Exposed Pad
Description
RF Attenuators 31dB 0 Hz ~ 4 GHz 75 Ohms 20-WFQFN Exposed Pad

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 4308-51 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
4308-51
Attenuators 4308-51
RF Attenuators 31dB 0 Hz ~ 4 GHz 75 Ohms 20-WFQFN Exposed Pad

RF Attenuators 31dB 0 Hz ~ 4 GHz 75 Ohms 20-WFQFN Exposed Pad

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number 4308-51
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

SpaceNXT™ HC Series: Temperature variable attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Frequency 18 GHz
Attenuation 0.0 to 20 dB
View Details
Passive GaAs MMIC Attenuator Family - ATN20-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
RF Attenuators - 7123103P - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 1 GHz
View Details
Manually Variable Attenuators - NCA50 - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.9000 GHz
Attenuation 0.0 to 10 dB
View Details