pSemi Attenuators 4308-01

Description
RF Attenuators 31dB 0 Hz ~ 4 GHz 75 Ohms 20-WFQFN Exposed Pad
Description
RF Attenuators 31dB 0 Hz ~ 4 GHz 75 Ohms 20-WFQFN Exposed Pad

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 4308-01 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
4308-01
Attenuators 4308-01
RF Attenuators 31dB 0 Hz ~ 4 GHz 75 Ohms 20-WFQFN Exposed Pad

RF Attenuators 31dB 0 Hz ~ 4 GHz 75 Ohms 20-WFQFN Exposed Pad

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number 4308-01
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 7123116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 1 GHz
Connectors Type N; N
View Details
63 dB Programmable Attenuator, 100 MHz - 18 GHz - RCDAT-18G-63 - Mini-Circuits
Specs
Insertion Loss 4 dB
VSWR 1.3 :1
Attenuation 0.0 to 63 dB
View Details
2 suppliers
Coaxial Attenuator - 5o20203S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.15 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details