pSemi Attenuators 4307-54

Description
RF Attenuators 15.5dB 1 MHz ~ 2 GHz 75 Ohms 20-VFQFN Exposed Pad
Description
RF Attenuators 15.5dB 1 MHz ~ 2 GHz 75 Ohms 20-VFQFN Exposed Pad

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 4307-54 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
4307-54
Attenuators 4307-54
RF Attenuators 15.5dB 1 MHz ~ 2 GHz 75 Ohms 20-VFQFN Exposed Pad

RF Attenuators 15.5dB 1 MHz ~ 2 GHz 75 Ohms 20-VFQFN Exposed Pad

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number 4307-54
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-ZX76-31R75PP-S+-ND - DigiKey
Specs
Attenuation 31.5 dB
Package Type Module, SMA Connectors
Connectors SMA
View Details
1dB DC - 40GHz MMIC Differential Attenuator - ATD01-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 300W 6GHz 7/16 - UIYCA300A7166 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.35 :1
View Details