pSemi Attenuators 4307-51

Description
RF Attenuators 15.5dB 1 MHz ~ 2 GHz 75 Ohms 20-VFQFN Exposed Pad
Description
RF Attenuators 15.5dB 1 MHz ~ 2 GHz 75 Ohms 20-VFQFN Exposed Pad

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 4307-51 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
4307-51
Attenuators 4307-51
RF Attenuators 15.5dB 1 MHz ~ 2 GHz 75 Ohms 20-VFQFN Exposed Pad

RF Attenuators 15.5dB 1 MHz ~ 2 GHz 75 Ohms 20-VFQFN Exposed Pad

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number 4307-51
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-SVA-2000+TR-ND - DigiKey
Specs
Attenuation 23 to 35 dB
Package Type 12-SMD Module
View Details
ATN04-0067CH, Passive GaAs MMIC Attenuator Family - ATN04-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 5W 18GHz SMA - UIYCA5AS18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details