pSemi Attenuators 4307-02

Description
RF Attenuators 15.5dB 1 MHz ~ 2 GHz 75 Ohms 20-VFQFN Exposed Pad
Description
RF Attenuators 15.5dB 1 MHz ~ 2 GHz 75 Ohms 20-VFQFN Exposed Pad

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 4307-02 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
4307-02
Attenuators 4307-02
RF Attenuators 15.5dB 1 MHz ~ 2 GHz 75 Ohms 20-VFQFN Exposed Pad

RF Attenuators 15.5dB 1 MHz ~ 2 GHz 75 Ohms 20-VFQFN Exposed Pad

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number 4307-02
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - Small Signal -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 30 dB
View Details
ATN-67CH-KIT, Passive GaAs MMIC Attenuator Family - ATN-67CH-KIT - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type evaluation-kit
View Details
RF Attenuators - 2221986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
Attenuation 11 dB
View Details
Fixed Attenuators - NFA1820 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.45 :1
View Details