pSemi Attenuators 4305-52

Description
RF Attenuators 15.5dB 0 Hz ~ 4 GHz 50 Ohms 20-WFQFN Exposed Pad
Description
RF Attenuators 15.5dB 0 Hz ~ 4 GHz 50 Ohms 20-WFQFN Exposed Pad

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 4305-52 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
4305-52
Attenuators 4305-52
RF Attenuators 15.5dB 0 Hz ~ 4 GHz 50 Ohms 20-WFQFN Exposed Pad

RF Attenuators 15.5dB 0 Hz ~ 4 GHz 50 Ohms 20-WFQFN Exposed Pad

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number 4305-52
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-NAT-10DC+-ND - DigiKey
Specs
Attenuation 10 dB
Package Type N-Type In-Line Module
Connectors Type N
View Details
ATN06-00110CH, Passive GaAs MMIC Attenuator Family - ATN06-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 30W – SMA - UIYCA30AS5 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 5 GHz
VSWR 1.3 :1
View Details