pSemi Attenuators 4304-51

Description
RF Attenuators 31.5dB 0 Hz ~ 2 GHz 75 Ohms 20-WFQFN Exposed Pad
Description
RF Attenuators 31.5dB 0 Hz ~ 2 GHz 75 Ohms 20-WFQFN Exposed Pad

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 4304-51 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
4304-51
Attenuators 4304-51
RF Attenuators 31.5dB 0 Hz ~ 2 GHz 75 Ohms 20-WFQFN Exposed Pad

RF Attenuators 31.5dB 0 Hz ~ 2 GHz 75 Ohms 20-WFQFN Exposed Pad

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number 4304-51
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

10 x 30 dB Attenuator Panel, DC-18 GHz, 20W - ZT-275 - Mini-Circuits
Specs
Frequency 18 GHz
VSWR 1.3 :1
Attenuation 30 dB
View Details
Passive GaAs MMIC DC - 40 GHz 20 dB Attenuator - ATN20-0040BH - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Connectorized; connectorized
View Details
Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 10W 8GHz - UIYCA10AS8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details