pSemi Attenuators 4302-52

Description
RF Attenuators 31.5dB 0 Hz ~ 4 GHz 50 Ohms 20-WFQFN Exposed Pad
Description
RF Attenuators 31.5dB 0 Hz ~ 4 GHz 50 Ohms 20-WFQFN Exposed Pad

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 4302-52 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
4302-52
Attenuators 4302-52
RF Attenuators 31.5dB 0 Hz ~ 4 GHz 50 Ohms 20-WFQFN Exposed Pad

RF Attenuators 31.5dB 0 Hz ~ 4 GHz 50 Ohms 20-WFQFN Exposed Pad

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number 4302-52
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-RCAT-20+-ND - DigiKey
Specs
Attenuation 20 dB
Package Type 4-SMD, No Lead
View Details
ATN10-00110CH, Passive GaAs MMIC Attenuator Family - ATN10-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 25W 18GHz SMA - UIYCA25AS18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.4 :1
View Details