pSemi RF and Wireless - RF Switches 4271-52

Description
IC RF SWITCH SPST 3GHZ 6DFN
Description
IC RF SWITCH SPST 3GHZ 6DFN

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Switches - 4271-52 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Switches
4271-52
RF and Wireless - RF Switches 4271-52
IC RF SWITCH SPST 3GHZ 6DFN

IC RF SWITCH SPST 3GHZ 6DFN

Supplier's Site
RF Switches - 4271-52 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
4271-52
RF Switches 4271-52
RF Switch IC CATV SPST 3 GHz 75Ohm 6-DFN (3x3)

RF Switch IC CATV SPST 3 GHz 75Ohm 6-DFN (3x3)

Buy Now

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number 4271-52 4271-52
Product Name RF and Wireless - RF Switches RF Switches
Frequency Range 0.0 to 3000 MHz 0.0 to 3000 MHz
Insertion Loss 0.7000 dB 0.7000 dB
Isolation 60 dB 60 dB
Voltage 2.7 to 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Switch Assembly, 16 x SPDT, DC - 18 GHz, 2U, SMA - ZT-16SPDT-A18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details
RF Switches - 2449754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
Switches and Switch Matrices - 1-2GHZ SWITCH MATRIX SYSTEM - Crane Aerospace & Electronics
Specs
Frequency Range 1000 to 2000 MHz
Isolation 40 dB
View Details
0.1-20 GHz Surface Mount High Power SPDT Switch - MSW2-1002HLGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 20000 MHz
View Details