pSemi RF Switches 42551-51

Description
RF Switch IC SPDT 6 GHz 50Ohm 20-QFN (4x4)
Description
RF Switch IC SPDT 6 GHz 50Ohm 20-QFN (4x4)

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 42551-51 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
42551-51
RF Switches 42551-51
RF Switch IC SPDT 6 GHz 50Ohm 20-QFN (4x4)

RF Switch IC SPDT 6 GHz 50Ohm 20-QFN (4x4)

Buy Now
RF and Wireless - RF Switches - 42551-51 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Switches
42551-51
RF and Wireless - RF Switches 42551-51
IC RF SWITCH SPDT 6GHZ 20QFN

IC RF SWITCH SPDT 6GHZ 20QFN

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Switches RF Switches
Product Number 42551-51 42551-51
Product Name RF Switches RF and Wireless - RF Switches
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0090 to 6000 MHz 0.0090 to 6000 MHz
Insertion Loss 0.9500 dB 0.9500 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2449754P - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details
Absorptive SPDT, Mechanical Switch, DC - 26500 MHz, 50Ω - RC-2SPDT-A26 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 40 C (32 to 104 F)
View Details
Dual Coupler Module - SKY16706-11 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; SMT, 16L
Insertion Loss 0.0900 to 0.2200 dB
View Details