pSemi RF and Wireless - RF Switches 4230-52

Description
IC RF SWITCH SPDT 3GHZ 8MSOP
Description
IC RF SWITCH SPDT 3GHZ 8MSOP

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Switches - 4230-52 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Switches
4230-52
RF and Wireless - RF Switches 4230-52
IC RF SWITCH SPDT 3GHZ 8MSOP

IC RF SWITCH SPDT 3GHZ 8MSOP

Supplier's Site
RF Switches - 4230-52 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
4230-52
RF Switches 4230-52
RF Switch IC General Purpose SPDT 3 GHz 50Ohm 8-MSOP

RF Switch IC General Purpose SPDT 3 GHz 50Ohm 8-MSOP

Buy Now

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number 4230-52 4230-52
Product Name RF and Wireless - RF Switches RF Switches
Frequency Range 0.0 to 3000 MHz 0.0 to 3000 MHz
Insertion Loss 0.5500 dB 0.5500 dB
Isolation 30 dB 30 dB
Voltage 2.7 to 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF ICs - 1900413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT-23
View Details
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details
Reflective SP6T, SMT Solid State Switch, 5 - 2700 MHz, 50Ω - JSW6-33DR+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5 to 2700 MHz
View Details
3 suppliers
0.05-2.70 GHz 40 W High Power Silicon PIN Diode SPDT Switch - SKY12211-478LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 16L
Frequency Range 50 to 2700 MHz
Isolation 32 to 49 dB
View Details
3 suppliers