IC MIXER 0HZ-1GHZ 8MSOP Product overview: 4141-52 from Peregrine Semiconductor is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1GHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 1GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-4141-52 can be used for catalog matching and distributor lookup.
Manufacturer: Peregrine Semiconductor
Win Source Part Number: 4141-52-271879
Series: UltraCMOS
Packaging: Reel
Frequency: 0Hz ~ 1GHz
RF Type: General Purpose
Part Status: Active
Number of Mixers: 1
Categories: RF/IF and RFID
Supplier Device Package: 8-MSOP
Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Ultra-linear UltraCMOSTM Broadband Quad MOSFET Array. The PE4141 is an ultra-high linearity passive broadband Quad MOSFET array with high dynamic range performance capable of operation up to 1.0 GHz. This quad array operates with differential signals at all ports (RF, LO, IF), allowing an analog multiplexer to be built that uses LO ports as digital controls, RF and IF port as single-ended or differential inputs/outputs. The PE4141 switches the differential input to the differential output at the LO switching rate. Packaged in an 8-lead MSOP package, the PE4141 is ideal for highly magnetic environments such as Magnetic Resonance Imaging (MRI).
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Richardson RFPD | |
|---|---|---|---|
| Product Category | RF Mixers | RF Mixers | RF Mixers |
| Product Number | 861-4141-52 | 4141-52-271879 | 4141-52 |
| Product Name | 1GHZ Rf Mixer | RF Mixers - 4141-52 | RF Mixer |
| Package Type | Tape and Reel | MSOP |