The PE4140 is an ultra-high linearity passive broadband Quad MOSFET array with high dynamic range performance capable of operation beyond 6.0 GHz. This quad array operates with differential signals at all ports (RF, LO, IF), allowing mixers to be built that use LO powers from -7 dBm to +20 dBm. Typical applications range from frequency up/down-conversion to phase detection for Cellular/PCS Base Stations, Wireless Broadband Communications and STB/Cable modems. The PE4140 is manufactured on Peregrine’s UltraCMOS™ process, a patented variation of silicon-on-insulator
| Richardson RFPD | |
|---|---|
| Product Category | RF Mixers |
| Product Number | 4140-52 |
| Product Name | RF Mixer |
| Package Type | DFN |
| LO Power | +10 dBm |
| Intercept Point (IP3) | 23 dBm |
| RF | 0.0 to 6000 MHz |
| LO | 1116 to 1926 MHz |