PROXXON Inc. Drill Bit Set, Tungsten Vanadium, 3Pc; Kit Contents Proxxon 28858

Description
DRILL BIT SET, TUNGSTEN VANADIUM, 3PC; Kit Contents:1.6mm Drill Bits; Product Range:-; Drill Point Diameter:1.58mm; Effective Length:10mm; External Diameter:1.6mm; Kit Contents Descriptive:3 Drill Bits; Material:Tungsten Vanadium; RoHS Compliant: NA
Datasheet
Description
DRILL BIT SET, TUNGSTEN VANADIUM, 3PC; Kit Contents:1.6mm Drill Bits; Product Range:-; Drill Point Diameter:1.58mm; Effective Length:10mm; External Diameter:1.6mm; Kit Contents Descriptive:3 Drill Bits; Material:Tungsten Vanadium; RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit Set, Tungsten Vanadium, 3Pc; Kit Contents Proxxon - 35M3246 - Newark, An Avnet Company
Chicago, IL, United States
Drill Bit Set, Tungsten Vanadium, 3Pc; Kit Contents Proxxon
35M3246
Drill Bit Set, Tungsten Vanadium, 3Pc; Kit Contents Proxxon 35M3246
DRILL BIT SET, TUNGSTEN VANADIUM, 3PC; Kit Contents:1.6mm Drill Bits; Product Range:-; Drill Point Diameter:1.58mm; Effective Length:10mm; External Diameter:1.6mm; Kit Contents Descriptive:3 Drill Bits; Material:Tungsten Vanadium; RoHS Compliant: NA

DRILL BIT SET, TUNGSTEN VANADIUM, 3PC; Kit Contents:1.6mm Drill Bits; Product Range:-; Drill Point Diameter:1.58mm; Effective Length:10mm; External Diameter:1.6mm; Kit Contents Descriptive:3 Drill Bits; Material:Tungsten Vanadium; RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Drill Bits
Product Number 35M3246
Product Name Drill Bit Set, Tungsten Vanadium, 3Pc; Kit Contents Proxxon
Shank 0.062 inch (1.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 1239938 - RS Components, Ltd.
Specs
Diameter 0.945 inch (24.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Hole Saw Arbor For Hole Saws 1-1/4 - 6-7/8
Specs
Drill Type Core Drill
Diameter 1.250 to 6.875 inch (31.7 to 174.6 mm)
View Details
E-Z LOK™ Drill - HSS - 11.30 - 42260 - E-Z LOK
Specs
Product Drill
Units Fractional
Designation 11.30
View Details
Solid Carbid Drills - CoroDrill 460 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details