Sandvik Coromant Co. Solid Carbid Drills CoroDrill 460

Description
CoroDrill® 460 -XM is a multi-application, high performance drill that can be used across a wide range of materials. This drill provides high capacity utilization, flexibility and versatility. With one drill for all materials, stock holding can be reduced and greater machine flexibility is offered leading to reduced set-up time. Benefits High productivity and consistent tool life Exceptional value with no compromise on quality Excellent hole quality Outstanding coating and flute design leading to smooth and efficient chip evacuation Reduced tooling costs Can be reground up to three times, extending tool life even further Features Micro-grained carbide for excellent combination of hardness and toughness, resulting in high wear resistance and longer tool life Coating with a special finishing treatment to reduce coefficient of friction Strong web design provides excellent cross-sectional strength that, combined with increased flute volume, enhances chip evacuation Point angle of 140º ideally suited for multi-application drilling, with good centering capabilities and low thrust force design Application For a wide range of materials in all industry segments, e.g. general machining, die and mould, automotive, energy and power generation Standard diameter range: 3–20 mm (0.118-0.787 inch) Drill lengths: 2-8 x drill diameter (DIN 6537 K, DIN 6537 L and Coromant Standard) Achievable hole tolerance: IT8–IT9 Internal and external coolant
Description
CoroDrill® 460 -XM is a multi-application, high performance drill that can be used across a wide range of materials. This drill provides high capacity utilization, flexibility and versatility. With one drill for all materials, stock holding can be reduced and greater machine flexibility is offered leading to reduced set-up time. Benefits High productivity and consistent tool life Exceptional value with no compromise on quality Excellent hole quality Outstanding coating and flute design leading to smooth and efficient chip evacuation Reduced tooling costs Can be reground up to three times, extending tool life even further Features Micro-grained carbide for excellent combination of hardness and toughness, resulting in high wear resistance and longer tool life Coating with a special finishing treatment to reduce coefficient of friction Strong web design provides excellent cross-sectional strength that, combined with increased flute volume, enhances chip evacuation Point angle of 140º ideally suited for multi-application drilling, with good centering capabilities and low thrust force design Application For a wide range of materials in all industry segments, e.g. general machining, die and mould, automotive, energy and power generation Standard diameter range: 3–20 mm (0.118-0.787 inch) Drill lengths: 2-8 x drill diameter (DIN 6537 K, DIN 6537 L and Coromant Standard) Achievable hole tolerance: IT8–IT9 Internal and external coolant

Suppliers

Company
Product
Description
Supplier Links
Solid Carbid Drills - CoroDrill 460 - Sandvik Coromant Co.
Fair Lawn, NJ, USA
Solid Carbid Drills
CoroDrill 460
Solid Carbid Drills CoroDrill 460
CoroDrill® 460 -XM is a multi-application, high performance drill that can be used across a wide range of materials. This drill provides high capacity utilization, flexibility and versatility. With one drill for all materials, stock holding can be reduced and greater machine flexibility is offered leading to reduced set-up time. Benefits High productivity and consistent tool life Exceptional value with no compromise on quality Excellent hole quality Outstanding coating and flute design leading to smooth and efficient chip evacuation Reduced tooling costs Can be reground up to three times, extending tool life even further Features Micro-grained carbide for excellent combination of hardness and toughness, resulting in high wear resistance and longer tool life Coating with a special finishing treatment to reduce coefficient of friction Strong web design provides excellent cross-sectional strength that, combined with increased flute volume, enhances chip evacuation Point angle of 140º ideally suited for multi-application drilling, with good centering capabilities and low thrust force design Application For a wide range of materials in all industry segments, e.g. general machining, die and mould, automotive, energy and power generation Standard diameter range: 3–20 mm (0.118-0.787 inch) Drill lengths: 2-8 x drill diameter (DIN 6537 K, DIN 6537 L and Coromant Standard) Achievable hole tolerance: IT8–IT9 Internal and external coolant

CoroDrill® 460 -XM is a multi-application, high performance drill that can be used across a wide range of materials. This drill provides high capacity utilization, flexibility and versatility. With one drill for all materials, stock holding can be reduced and greater machine flexibility is offered leading to reduced set-up time.

Benefits

  • High productivity and consistent tool life
  • Exceptional value with no compromise on quality
  • Excellent hole quality
  • Outstanding coating and flute design leading to smooth and efficient chip evacuation
  • Reduced tooling costs
  • Can be reground up to three times, extending tool life even further

Features

  • Micro-grained carbide for excellent combination of hardness and toughness, resulting in high wear resistance and longer tool life
  • Coating with a special finishing treatment to reduce coefficient of friction
  • Strong web design provides excellent cross-sectional strength that, combined with increased flute volume, enhances chip evacuation
  • Point angle of 140º ideally suited for multi-application drilling, with good centering capabilities and low thrust force design

Application

  • For a wide range of materials in all industry segments, e.g. general machining, die and mould, automotive, energy and power generation
  • Standard diameter range: 3–20 mm (0.118-0.787 inch)
  • Drill lengths: 2-8 x drill diameter (DIN 6537 K, DIN 6537 L and Coromant Standard)
  • Achievable hole tolerance: IT8–IT9
  • Internal and external coolant
Supplier's Site

Technical Specifications

  Sandvik Coromant Co.
Product Category Drill Bits
Product Number CoroDrill 460
Product Name Solid Carbid Drills
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
Features Coolant Channel
Cutting Application Aluminum; Bronze/Brass; Hard; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Carbide
View Details
Hole Saws & Core Drill Bits - 216167 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.811 inch (46.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Exchangeable Tip Drills - CoroDrill 870 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details
29 pc Black Oxide Index Drill Bit Set - A10D291 - Ryobi Technologies, Inc.
Specs
Product Drill Set
Coating BlackOxide
View Details