Clean Air Industries Amtech ATH Horizontal Cartridge Collectors Amtech ATH 3-18

Description
Downflow Technology with Horizontally Positioned Filters Unleash the Power of Clean Air In today’s industrial world, the quality of air is paramount. Whether you’re running a workshop, a factory, or any space where dust and particulates can compromise the environment, you need a solution that’s not just effective but also efficient. Enter the Amtech ATH Horizontal Cartridge Collector Series by Clean Air Industries, with models ranging from 18 to 80 filter cartridges. Why Choose the Amtech ATH Horizontal Cartridge Collector Series? Innovative Downflow System: Our unique design, featuring horizontally positioned filters and unit-mounted blowers, stands out as a market leader. It’s not just about collecting dust; it’s about doing it in the most efficient way possible. Optimized Cleaning with Goyen Venturi Assist Design: Experience the pinnacle of reverse jet pulse cleaning. This design not only ensures better contaminant release but also significantly enhances filter life. Exceptional Filtration Efficiency: Our high-efficiency cartridge filters boast a 99.5% efficiency rating for submicron (0.5) particulate. This means that even the tiniest of particles won’t escape our system. And the best part? The particulate is collected on the outside of the media, ensuring easy maintenance. Uniform Dust Loading: Thanks to our extra-large circular filters oriented horizontally, dust loading is uniform. This means every part of the filter works equally hard, ensuring efficient cleaning every time. Extended Filter Life and Reduced Maintenance Costs: With our reverse jet pulse cleaning system, not only do you get longer filter life, but you also benefit from decreased maintenance costs. It’s a win-win for your operations and your wallet. Experience Cleaner, Healthier Air Today Don’t let dust and particulates compromise your workspace. With Amtech ATH Horizontal Cartridge Dust Collectors, you’re investing in a solution that promises cleaner air, efficient operations, and reduced maintenance costs. Ready to elevate your air quality? Submit a quote request and take the first step towards a cleaner, healthier environment. Health and Safety Health and safety issues are being taken very seriously by a growing number of companies as OSHA, International, and industry standards increase. Many large US manufacturers are planning ahead and adopting European exposure limits as a global standard for their entire company and are exceeding OSHA Standards. To meet these standards companies must implement a highly efficient dust and fume filtration system to filter out the harmful particulate. The exposure limits these companies are targeting range from .02 – 1 mg/m3 depending on company policy, well below the 5 mg/m3 standard set by OSHA.
Request a Quote
Description
Downflow Technology with Horizontally Positioned Filters Unleash the Power of Clean Air In today’s industrial world, the quality of air is paramount. Whether you’re running a workshop, a factory, or any space where dust and particulates can compromise the environment, you need a solution that’s not just effective but also efficient. Enter the Amtech ATH Horizontal Cartridge Collector Series by Clean Air Industries, with models ranging from 18 to 80 filter cartridges. Why Choose the Amtech ATH Horizontal Cartridge Collector Series? Innovative Downflow System: Our unique design, featuring horizontally positioned filters and unit-mounted blowers, stands out as a market leader. It’s not just about collecting dust; it’s about doing it in the most efficient way possible. Optimized Cleaning with Goyen Venturi Assist Design: Experience the pinnacle of reverse jet pulse cleaning. This design not only ensures better contaminant release but also significantly enhances filter life. Exceptional Filtration Efficiency: Our high-efficiency cartridge filters boast a 99.5% efficiency rating for submicron (0.5) particulate. This means that even the tiniest of particles won’t escape our system. And the best part? The particulate is collected on the outside of the media, ensuring easy maintenance. Uniform Dust Loading: Thanks to our extra-large circular filters oriented horizontally, dust loading is uniform. This means every part of the filter works equally hard, ensuring efficient cleaning every time. Extended Filter Life and Reduced Maintenance Costs: With our reverse jet pulse cleaning system, not only do you get longer filter life, but you also benefit from decreased maintenance costs. It’s a win-win for your operations and your wallet. Experience Cleaner, Healthier Air Today Don’t let dust and particulates compromise your workspace. With Amtech ATH Horizontal Cartridge Dust Collectors, you’re investing in a solution that promises cleaner air, efficient operations, and reduced maintenance costs. Ready to elevate your air quality? Submit a quote request and take the first step towards a cleaner, healthier environment. Health and Safety Health and safety issues are being taken very seriously by a growing number of companies as OSHA, International, and industry standards increase. Many large US manufacturers are planning ahead and adopting European exposure limits as a global standard for their entire company and are exceeding OSHA Standards. To meet these standards companies must implement a highly efficient dust and fume filtration system to filter out the harmful particulate. The exposure limits these companies are targeting range from .02 – 1 mg/m3 depending on company policy, well below the 5 mg/m3 standard set by OSHA.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Amtech ATH Horizontal Cartridge Collectors - Amtech ATH 3-18 - Clean Air Industries
Rome, GA, United States
Amtech ATH Horizontal Cartridge Collectors
Amtech ATH 3-18
Amtech ATH Horizontal Cartridge Collectors Amtech ATH 3-18
Downflow Technology with Horizontally Positioned Filters Unleash the Power of Clean Air In today’s industrial world, the quality of air is paramount. Whether you’re running a workshop, a factory, or any space where dust and particulates can compromise the environment, you need a solution that’s not just effective but also efficient. Enter the Amtech ATH Horizontal Cartridge Collector Series by Clean Air Industries, with models ranging from 18 to 80 filter cartridges. Why Choose the Amtech ATH Horizontal Cartridge Collector Series? Innovative Downflow System: Our unique design, featuring horizontally positioned filters and unit-mounted blowers, stands out as a market leader. It’s not just about collecting dust; it’s about doing it in the most efficient way possible. Optimized Cleaning with Goyen Venturi Assist Design: Experience the pinnacle of reverse jet pulse cleaning. This design not only ensures better contaminant release but also significantly enhances filter life. Exceptional Filtration Efficiency: Our high-efficiency cartridge filters boast a 99.5% efficiency rating for submicron (0.5) particulate. This means that even the tiniest of particles won’t escape our system. And the best part? The particulate is collected on the outside of the media, ensuring easy maintenance. Uniform Dust Loading: Thanks to our extra-large circular filters oriented horizontally, dust loading is uniform. This means every part of the filter works equally hard, ensuring efficient cleaning every time. Extended Filter Life and Reduced Maintenance Costs: With our reverse jet pulse cleaning system, not only do you get longer filter life, but you also benefit from decreased maintenance costs. It’s a win-win for your operations and your wallet. Experience Cleaner, Healthier Air Today Don’t let dust and particulates compromise your workspace. With Amtech ATH Horizontal Cartridge Dust Collectors, you’re investing in a solution that promises cleaner air, efficient operations, and reduced maintenance costs. Ready to elevate your air quality? Submit a quote request and take the first step towards a cleaner, healthier environment. Health and Safety Health and safety issues are being taken very seriously by a growing number of companies as OSHA, International, and industry standards increase. Many large US manufacturers are planning ahead and adopting European exposure limits as a global standard for their entire company and are exceeding OSHA Standards. To meet these standards companies must implement a highly efficient dust and fume filtration system to filter out the harmful particulate. The exposure limits these companies are targeting range from .02 – 1 mg/m3 depending on company policy, well below the 5 mg/m3 standard set by OSHA.

Downflow Technology with Horizontally Positioned Filters


Unleash the Power of Clean Air


In today’s industrial world, the quality of air is paramount. Whether you’re running a workshop, a factory, or any space where dust and particulates can compromise the environment, you need a solution that’s not just effective but also efficient. Enter the Amtech ATH Horizontal Cartridge Collector Series by Clean Air Industries, with models ranging from 18 to 80 filter cartridges.

Why Choose the Amtech ATH Horizontal Cartridge Collector Series?

  • Innovative Downflow System: Our unique design, featuring horizontally positioned filters and unit-mounted blowers, stands out as a market leader. It’s not just about collecting dust; it’s about doing it in the most efficient way possible.
  • Optimized Cleaning with Goyen Venturi Assist Design: Experience the pinnacle of reverse jet pulse cleaning. This design not only ensures better contaminant release but also significantly enhances filter life.
  • Exceptional Filtration Efficiency: Our high-efficiency cartridge filters boast a 99.5% efficiency rating for submicron (0.5) particulate. This means that even the tiniest of particles won’t escape our system. And the best part? The particulate is collected on the outside of the media, ensuring easy maintenance.
  • Uniform Dust Loading: Thanks to our extra-large circular filters oriented horizontally, dust loading is uniform. This means every part of the filter works equally hard, ensuring efficient cleaning every time.
  • Extended Filter Life and Reduced Maintenance Costs: With our reverse jet pulse cleaning system, not only do you get longer filter life, but you also benefit from decreased maintenance costs. It’s a win-win for your operations and your wallet.

Experience Cleaner, Healthier Air Today

Don’t let dust and particulates compromise your workspace. With Amtech ATH Horizontal Cartridge Dust Collectors, you’re investing in a solution that promises cleaner air, efficient operations, and reduced maintenance costs.

Ready to elevate your air quality? Submit a quote request and take the first step towards a cleaner, healthier environment.


Health and Safety


Health and safety issues are being taken very seriously by a growing number of companies as OSHA, International, and industry standards increase. Many large US manufacturers are planning ahead and adopting European exposure limits as a global standard for their entire company and are exceeding OSHA Standards.

To meet these standards companies must implement a highly efficient dust and fume filtration system to filter out the harmful particulate.

The exposure limits these companies are targeting range from .02 – 1 mg/m3 depending on company policy, well below the 5 mg/m3 standard set by OSHA.

Supplier's Site

Technical Specifications

  Clean Air Industries
Product Category Dust Collectors and Dust Collector Filters
Product Number Amtech ATH 3-18
Product Name Amtech ATH Horizontal Cartridge Collectors
Applications Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
Unlock Full Specs
to access all available technical data

Similar Products

Amtech ATV Downflow Cartridge Collectors - Amtech ATV-32 - Clean Air Industries
Specs
Applications Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
Separation / Filtration System Cartridge-type units
Airflow 8000 to 16000 SCFM (13598 to 27196 m³/hr)
View Details
Amtech ATH Horizontal Cartridge Collectors - Amtech ATH 4-80 - Clean Air Industries
Specs
Applications Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
Separation / Filtration System Cartridge-type units; Fire Retardant 80/20 Cellulose/Polyester 26"x13.88 99.5% @ 0.5 microns (80x)
Airflow 20250 to 40500 SCFM (34419 to 68839 m³/hr)
View Details
Amtech ADT Dust Collectors - Amtech ADT-2 - Clean Air Industries
Specs
Applications Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
Airflow 1000 SCFM (1700 m³/hr)
Efficiency 99.5 %
View Details
Amtech ADT Dust Collectors - Amtech ADT-4 - Clean Air Industries
Specs
Applications Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
Airflow 1500 SCFM (2550 m³/hr)
Efficiency 99.5 %
View Details