Clean Air Industries Amtech ATV Downflow Cartridge Collectors Amtech ATV-24

Description
Downflow Technology For Heavy Duty Applications and Extended Filter Life Optimized Dust Collection for Precision and Efficiency Discover the pinnacle of dust collection technology, tailored for both fine and abrasive particulates. The Challenge: Re-entrainment is the primary hindrance to efficient dust collection. It’s the process where dust, once filtered, gets stirred up before it can settle. The ultimate aim? To effectively remove dust from the filter and let it accumulate in the hopper. The Amtech ATV Downflow Cartridge Collector Series Solution: Innovative Downflow/Vertical Technology: Our patented design ensures minimal re-entrainment, prolonging filter lifespan. Controlled Inlet Air Velocity: We guarantee air flows exclusively downward, eliminating any upward or sideways movement. This ensures no disturbance below the filters where the dust has settled, offering efficient cleaning both during operation and shutdown. Key Features Zero Velocity Design: Our unique structure ensures no movement at the base of each filter stack. This lets the dust settle freely below the cartridges, effectively eradicating re-entrainment. High-Quality Cartridge Media: Comprising 80% cellulose and 20% polyester, our cartridges are rich in resin, ensuring durability. They’re designed with pleat-lock construction and can withstand temperatures up to 160°F. Need something for higher temperatures? We’ve got you covered with our high-temperature cartridges. Dual Dust Management: Our design ensures larger dust particles find their way to the settling area, while finer particles are efficiently captured by the filters. Venturi Reverse Pulse Cleaning: Experience enhanced cleaning with our quick pressure release system. This method disperses a burst of compressed air uniformly across the filter, offering superior cleaning efficiency compared to conventional reverse pulse cleaning. Optimized Pulse Jet Performance: We’ve fine-tuned the orifice size and position to ensure maximum performance and cost-effectiveness. Plus, choose from four jet pulse cleaning initiation methods to perfectly suit your application. Elevate your dust collection process with the Amtech ATV Downflow Cartridge Collector Series by Clean Air Industries. Precision, efficiency, and innovation – all in one solution. Health and Safety Health and safety issues are being taken very seriously by a growing number of companies as OSHA, International, and industry standards increase. Many large US manufacturers are planning ahead and adopting European exposure limits as a global standard for their entire company and are exceeding OSHA Standards. To meet these standards companies must implement a highly efficient dust and fume filtration system to filter out the harmful particulate. The exposure limits these companies are targeting range from .02 – 1 mg/m3 depending on company policy, well below the 5 mg/m3 standard set by OSHA.
Request a Quote
Description
Downflow Technology For Heavy Duty Applications and Extended Filter Life Optimized Dust Collection for Precision and Efficiency Discover the pinnacle of dust collection technology, tailored for both fine and abrasive particulates. The Challenge: Re-entrainment is the primary hindrance to efficient dust collection. It’s the process where dust, once filtered, gets stirred up before it can settle. The ultimate aim? To effectively remove dust from the filter and let it accumulate in the hopper. The Amtech ATV Downflow Cartridge Collector Series Solution: Innovative Downflow/Vertical Technology: Our patented design ensures minimal re-entrainment, prolonging filter lifespan. Controlled Inlet Air Velocity: We guarantee air flows exclusively downward, eliminating any upward or sideways movement. This ensures no disturbance below the filters where the dust has settled, offering efficient cleaning both during operation and shutdown. Key Features Zero Velocity Design: Our unique structure ensures no movement at the base of each filter stack. This lets the dust settle freely below the cartridges, effectively eradicating re-entrainment. High-Quality Cartridge Media: Comprising 80% cellulose and 20% polyester, our cartridges are rich in resin, ensuring durability. They’re designed with pleat-lock construction and can withstand temperatures up to 160°F. Need something for higher temperatures? We’ve got you covered with our high-temperature cartridges. Dual Dust Management: Our design ensures larger dust particles find their way to the settling area, while finer particles are efficiently captured by the filters. Venturi Reverse Pulse Cleaning: Experience enhanced cleaning with our quick pressure release system. This method disperses a burst of compressed air uniformly across the filter, offering superior cleaning efficiency compared to conventional reverse pulse cleaning. Optimized Pulse Jet Performance: We’ve fine-tuned the orifice size and position to ensure maximum performance and cost-effectiveness. Plus, choose from four jet pulse cleaning initiation methods to perfectly suit your application. Elevate your dust collection process with the Amtech ATV Downflow Cartridge Collector Series by Clean Air Industries. Precision, efficiency, and innovation – all in one solution. Health and Safety Health and safety issues are being taken very seriously by a growing number of companies as OSHA, International, and industry standards increase. Many large US manufacturers are planning ahead and adopting European exposure limits as a global standard for their entire company and are exceeding OSHA Standards. To meet these standards companies must implement a highly efficient dust and fume filtration system to filter out the harmful particulate. The exposure limits these companies are targeting range from .02 – 1 mg/m3 depending on company policy, well below the 5 mg/m3 standard set by OSHA.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Amtech ATV Downflow Cartridge Collectors - Amtech ATV-24 - Clean Air Industries
Rome, GA, United States
Amtech ATV Downflow Cartridge Collectors
Amtech ATV-24
Amtech ATV Downflow Cartridge Collectors Amtech ATV-24
Downflow Technology For Heavy Duty Applications and Extended Filter Life Optimized Dust Collection for Precision and Efficiency Discover the pinnacle of dust collection technology, tailored for both fine and abrasive particulates. The Challenge: Re-entrainment is the primary hindrance to efficient dust collection. It’s the process where dust, once filtered, gets stirred up before it can settle. The ultimate aim? To effectively remove dust from the filter and let it accumulate in the hopper. The Amtech ATV Downflow Cartridge Collector Series Solution: Innovative Downflow/Vertical Technology: Our patented design ensures minimal re-entrainment, prolonging filter lifespan. Controlled Inlet Air Velocity: We guarantee air flows exclusively downward, eliminating any upward or sideways movement. This ensures no disturbance below the filters where the dust has settled, offering efficient cleaning both during operation and shutdown. Key Features Zero Velocity Design: Our unique structure ensures no movement at the base of each filter stack. This lets the dust settle freely below the cartridges, effectively eradicating re-entrainment. High-Quality Cartridge Media: Comprising 80% cellulose and 20% polyester, our cartridges are rich in resin, ensuring durability. They’re designed with pleat-lock construction and can withstand temperatures up to 160°F. Need something for higher temperatures? We’ve got you covered with our high-temperature cartridges. Dual Dust Management: Our design ensures larger dust particles find their way to the settling area, while finer particles are efficiently captured by the filters. Venturi Reverse Pulse Cleaning: Experience enhanced cleaning with our quick pressure release system. This method disperses a burst of compressed air uniformly across the filter, offering superior cleaning efficiency compared to conventional reverse pulse cleaning. Optimized Pulse Jet Performance: We’ve fine-tuned the orifice size and position to ensure maximum performance and cost-effectiveness. Plus, choose from four jet pulse cleaning initiation methods to perfectly suit your application. Elevate your dust collection process with the Amtech ATV Downflow Cartridge Collector Series by Clean Air Industries. Precision, efficiency, and innovation – all in one solution. Health and Safety Health and safety issues are being taken very seriously by a growing number of companies as OSHA, International, and industry standards increase. Many large US manufacturers are planning ahead and adopting European exposure limits as a global standard for their entire company and are exceeding OSHA Standards. To meet these standards companies must implement a highly efficient dust and fume filtration system to filter out the harmful particulate. The exposure limits these companies are targeting range from .02 – 1 mg/m3 depending on company policy, well below the 5 mg/m3 standard set by OSHA.

Downflow Technology For Heavy Duty Applications and Extended Filter Life


Optimized Dust Collection for Precision and Efficiency


Discover the pinnacle of dust collection technology, tailored for both fine and abrasive particulates.

The Challenge: Re-entrainment is the primary hindrance to efficient dust collection. It’s the process where dust, once filtered, gets stirred up before it can settle. The ultimate aim? To effectively remove dust from the filter and let it accumulate in the hopper.
The Amtech ATV Downflow Cartridge Collector Series Solution:

  • Innovative Downflow/Vertical Technology: Our patented design ensures minimal re-entrainment, prolonging filter lifespan.
  • Controlled Inlet Air Velocity: We guarantee air flows exclusively downward, eliminating any upward or sideways movement. This ensures no disturbance below the filters where the dust has settled, offering efficient cleaning both during operation and shutdown.

Key Features

  • Zero Velocity Design: Our unique structure ensures no movement at the base of each filter stack. This lets the dust settle freely below the cartridges, effectively eradicating re-entrainment.
  • High-Quality Cartridge Media: Comprising 80% cellulose and 20% polyester, our cartridges are rich in resin, ensuring durability. They’re designed with pleat-lock construction and can withstand temperatures up to 160°F. Need something for higher temperatures? We’ve got you covered with our high-temperature cartridges.
  • Dual Dust Management: Our design ensures larger dust particles find their way to the settling area, while finer particles are efficiently captured by the filters.
  • Venturi Reverse Pulse Cleaning: Experience enhanced cleaning with our quick pressure release system. This method disperses a burst of compressed air uniformly across the filter, offering superior cleaning efficiency compared to conventional reverse pulse cleaning.
  • Optimized Pulse Jet Performance: We’ve fine-tuned the orifice size and position to ensure maximum performance and cost-effectiveness. Plus, choose from four jet pulse cleaning initiation methods to perfectly suit your application.

Elevate your dust collection process with the Amtech ATV Downflow Cartridge Collector Series by Clean Air Industries. Precision, efficiency, and innovation – all in one solution.

Health and Safety


Health and safety issues are being taken very seriously by a growing number of companies as OSHA, International, and industry standards increase. Many large US manufacturers are planning ahead and adopting European exposure limits as a global standard for their entire company and are exceeding OSHA Standards.

To meet these standards companies must implement a highly efficient dust and fume filtration system to filter out the harmful particulate.

The exposure limits these companies are targeting range from .02 – 1 mg/m3 depending on company policy, well below the 5 mg/m3 standard set by OSHA.

Supplier's Site

Technical Specifications

  Clean Air Industries
Product Category Dust Collectors and Dust Collector Filters
Product Number Amtech ATV-24
Product Name Amtech ATV Downflow Cartridge Collectors
Applications Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
Unlock Full Specs
to access all available technical data

Similar Products

Amtech ATH Horizontal Cartridge Collectors - Amtech ATH 4-64 - Clean Air Industries
Specs
Applications Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
Separation / Filtration System Cartridge-type units; Fire Retardant 80/20 Cellulose/Polyester 26"x13.88 99.5% @ 0.5 microns (64x)
Airflow 16250 to 32500 SCFM (27621 to 55241 m³/hr)
View Details
Brahm™ Plug & Play Central Dust Collectors - Brahm BC8 - Clean Air Industries
Specs
Applications Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
Separation / Filtration System Fire Retardant 80/20 Cellulose/Polyester MERV 11 (8x)
Airflow 5400 SCFM (9179 m³/hr)
View Details
Amtech ADT Dust Collectors - Amtech ADT-4 - Clean Air Industries
Specs
Applications Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
Airflow 1500 SCFM (2550 m³/hr)
Efficiency 99.5 %
View Details
Brahm™ Plug & Play Central Dust Collectors - Brahm BC18 - Clean Air Industries
Specs
Applications Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
Separation / Filtration System Fire Retardant 80/20 Cellulose/Polyester MERV 11 (18x)
Airflow 10000 SCFM (16997 m³/hr)
View Details