Te-Co, Inc. Hold Down Action Horizontal Handle Toggle Clamp / Solid Bar / Flange Base: Holding Pressure: 60 lbs., 3/4 Base to Top of Clamp 34101

Description
Product Information Holding Pressure: 60 lbs. Handle Moves 80 degrees Bar Moves 90 degrees Smallest hold down clamp available Furnished with Nylon spindle assembly Base has 11/64" x 17/64" slots for #8 cap screws Weight (lbs/100 pcs): 10
Description
Product Information Holding Pressure: 60 lbs. Handle Moves 80 degrees Bar Moves 90 degrees Smallest hold down clamp available Furnished with Nylon spindle assembly Base has 11/64" x 17/64" slots for #8 cap screws Weight (lbs/100 pcs): 10

Suppliers

Company
Product
Description
Supplier Links
Hold Down Action Horizontal Handle Toggle Clamp / Solid Bar / Flange Base: Holding Pressure: 60 lbs., 3/4 Base to Top of Clamp - 34101 - Te-Co, Inc.
Union, OH, USA
Hold Down Action Horizontal Handle Toggle Clamp / Solid Bar / Flange Base: Holding Pressure: 60 lbs., 3/4 Base to Top of Clamp
34101
Hold Down Action Horizontal Handle Toggle Clamp / Solid Bar / Flange Base: Holding Pressure: 60 lbs., 3/4 Base to Top of Clamp 34101
Product Information Holding Pressure: 60 lbs. Handle Moves 80 degrees Bar Moves 90 degrees Smallest hold down clamp available Furnished with Nylon spindle assembly Base has 11/64" x 17/64" slots for #8 cap screws Weight (lbs/100 pcs): 10

Product Information
Holding Pressure: 60 lbs.
Handle Moves 80 degrees
Bar Moves 90 degrees
Smallest hold down clamp available
Furnished with Nylon spindle assembly
Base has 11/64" x 17/64" slots for #8 cap screws
Weight (lbs/100 pcs): 10

Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hand Clamps
Product Number 34101
Product Name Hold Down Action Horizontal Handle Toggle Clamp / Solid Bar / Flange Base: Holding Pressure: 60 lbs., 3/4 Base to Top of Clamp
Clamp Type Toggle Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Beam Clamp - IPTKW WLL ton 2 - 502100201900220 - Certex UK
Specs
Body Material Steel; Alloy steel
Clamping Width 2.95 to 7.48 inch (75 to 190 mm)
Clamping Force 4409 lbs (2000 kg)
View Details
Adjustable Torque Toggle Screws - 31106 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
View Details
Pull Action Toggle Clamp: Holding Capacity: 360 lbs. - 34420 - Te-Co, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Pull Back
Clamping Force 360 lbs (163 kg)
View Details