Proto® Industrial Tools SCREWDRIVER J9688C

Description
PHILLIPS TYPE CHROME PLATED FINISH 13 INCH OVERALL LENGTH 8 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS #4 TIP SIZE HIGH ALLOY STEEL SHANK MATERIAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.15 HANDLE SIZE 1.38 INCH DIA X 5 INCH L WITH BOLSTER
Datasheet
Description
PHILLIPS TYPE CHROME PLATED FINISH 13 INCH OVERALL LENGTH 8 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS #4 TIP SIZE HIGH ALLOY STEEL SHANK MATERIAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.15 HANDLE SIZE 1.38 INCH DIA X 5 INCH L WITH BOLSTER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCREWDRIVER - J9688C - Proto® Industrial Tools
New Britain, CT, USA
SCREWDRIVER
J9688C
SCREWDRIVER J9688C
PHILLIPS TYPE CHROME PLATED FINISH 13 INCH OVERALL LENGTH 8 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS #4 TIP SIZE HIGH ALLOY STEEL SHANK MATERIAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.15 HANDLE SIZE 1.38 INCH DIA X 5 INCH L WITH BOLSTER
  • PHILLIPS TYPE
  • CHROME PLATED FINISH
  • 13 INCH OVERALL LENGTH
  • 8 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • HEAT TREATED PROCESS
  • #4 TIP SIZE
  • HIGH ALLOY STEEL SHANK MATERIAL
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.15
  • HANDLE SIZE 1.38 INCH DIA X 5 INCH L
  • WITH BOLSTER
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number J9688C
Product Name SCREWDRIVER
Type Standard Screwdriver
Drive Type Crosshead
Drive Details #4
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2164 - WAGO
Specs
Drive Type T10
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screw and Nut Drivers - 1742-1614-ND - DigiKey
Specs
Drive Type Hex; Hex Socket
Drive Size 0.3543 inch (9 mm)
Drive Details 9mm
View Details