Proto® Industrial Tools SCREWDRIVER J9612C

Description
SLOTTED TYPE CHROME PLATED FINISH 17 INCH OVERALL LENGTH 12 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS 3/8 INCH TIP SIZE HIGH ALLOY STEEL SHANK MATERIAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.15 HANDLE SIZE 1.38 INCH DIA X 5 INCH L WITH BOLSTER
Datasheet
Description
SLOTTED TYPE CHROME PLATED FINISH 17 INCH OVERALL LENGTH 12 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS 3/8 INCH TIP SIZE HIGH ALLOY STEEL SHANK MATERIAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.15 HANDLE SIZE 1.38 INCH DIA X 5 INCH L WITH BOLSTER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCREWDRIVER - J9612C - Proto® Industrial Tools
New Britain, CT, USA
SCREWDRIVER
J9612C
SCREWDRIVER J9612C
SLOTTED TYPE CHROME PLATED FINISH 17 INCH OVERALL LENGTH 12 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS 3/8 INCH TIP SIZE HIGH ALLOY STEEL SHANK MATERIAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.15 HANDLE SIZE 1.38 INCH DIA X 5 INCH L WITH BOLSTER
  • SLOTTED TYPE
  • CHROME PLATED FINISH
  • 17 INCH OVERALL LENGTH
  • 12 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • HEAT TREATED PROCESS
  • 3/8 INCH TIP SIZE
  • HIGH ALLOY STEEL SHANK MATERIAL
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.15
  • HANDLE SIZE 1.38 INCH DIA X 5 INCH L
  • WITH BOLSTER
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number J9612C
Product Name SCREWDRIVER
Type Standard Screwdriver
Drive Type Slotted
Drive Details 3/8 INCH
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2120 - WAGO
Specs
Drive Type Crosshead; PH0
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
TLS Production Torque Screwdrivers - 015120 - MHH Engineering Co. Ltd.
Specs
Type Torque Screwdriver
Drive Type Square
Drive Size 0.2500 inch (6.35 mm)
View Details
Screwdriver Bits - 2676079 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Overall Length 0.9843 inch (25 mm)
Shaft Material Metal
Standards RoHS Compliant
View Details