COLD, CUTTING TYPE
ALLOY STEEL MATERIAL
CHROME PLATED FINISH
8 INCH OVERALL LENGTH
3/8 INCH BLADE WIDTH
ROUND SHANK TYPE
FORGED, HARDENED, TEMPERED PROCESS
CROSS CUT END SHAPE
7CHC MODEL
Klein Tools, Inc.
Done
Description
COLD, CUTTING TYPE
ALLOY STEEL MATERIAL
CHROME PLATED FINISH
8 INCH OVERALL LENGTH
3/8 INCH BLADE WIDTH
ROUND SHANK TYPE
FORGED, HARDENED, TEMPERED PROCESS
CROSS CUT END SHAPE
7CHC MODEL
COLD, CUTTING TYPE
ALLOY STEEL MATERIAL
CHROME PLATED FINISH
8 INCH OVERALL LENGTH
3/8 INCH BLADE WIDTH
ROUND SHANK TYPE
FORGED, HARDENED, TEMPERED PROCESS
CROSS CUT END SHAPE
7CHC MODEL