Proto® Industrial Tools Universal Joint Drive Socket J77273P

Description
ALLOY STEEL MATERIAL BLACK OXIDE FINISH 1 57/64 INCH OVERALL LENGTH 7/16 INCH SOCKET LENGTH HEAT TREATED PROCESS 61/64 INCH BODY DIAMETER 30 DEG ANGLE 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 3/8 SOCKET END SIZE - FRACTIONAL 3/8 INCH SOCKET END SIZE 6 POINT SOCKET END STYLE 9/16 INCH NOSE DIAMETER 7/16 INCH WRENCH DEPTH PROTO[R] BRAND APPLICABLE STANDARD ASME B107.2 WEIGHT 0.3 LB
Datasheet
Description
ALLOY STEEL MATERIAL BLACK OXIDE FINISH 1 57/64 INCH OVERALL LENGTH 7/16 INCH SOCKET LENGTH HEAT TREATED PROCESS 61/64 INCH BODY DIAMETER 30 DEG ANGLE 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 3/8 SOCKET END SIZE - FRACTIONAL 3/8 INCH SOCKET END SIZE 6 POINT SOCKET END STYLE 9/16 INCH NOSE DIAMETER 7/16 INCH WRENCH DEPTH PROTO[R] BRAND APPLICABLE STANDARD ASME B107.2 WEIGHT 0.3 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal Joint Drive Socket - J77273P - Proto® Industrial Tools
New Britain, CT, USA
Universal Joint Drive Socket
J77273P
Universal Joint Drive Socket J77273P
ALLOY STEEL MATERIAL BLACK OXIDE FINISH 1 57/64 INCH OVERALL LENGTH 7/16 INCH SOCKET LENGTH HEAT TREATED PROCESS 61/64 INCH BODY DIAMETER 30 DEG ANGLE 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 3/8 SOCKET END SIZE - FRACTIONAL 3/8 INCH SOCKET END SIZE 6 POINT SOCKET END STYLE 9/16 INCH NOSE DIAMETER 7/16 INCH WRENCH DEPTH PROTO[R] BRAND APPLICABLE STANDARD ASME B107.2 WEIGHT 0.3 LB
  • ALLOY STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 1 57/64 INCH OVERALL LENGTH
  • 7/16 INCH SOCKET LENGTH
  • HEAT TREATED PROCESS
  • 61/64 INCH BODY DIAMETER
  • 30 DEG ANGLE
  • 3/8 INCH DRIVE END SIZE
  • 3/8 DRIVE END SIZE - FRACTIONAL
  • 3/8 SOCKET END SIZE - FRACTIONAL
  • 3/8 INCH SOCKET END SIZE
  • 6 POINT SOCKET END STYLE
  • 9/16 INCH NOSE DIAMETER
  • 7/16 INCH WRENCH DEPTH
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.2
  • WEIGHT 0.3 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J77273P
Product Name Universal Joint Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1883051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Bi-hexagon
View Details
Socket Set - 514 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 7
View Details
Drive Socket - 49-66-4469 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.8750 inch
View Details
Socket Adapters & Sets, Impact Socket Set - 785501-A-A - Makita USA, Inc.
Specs
Product Type Socket Set (With Bits)
Product Features Impact Socket
View Details