49-66-4469 -- DRIVE SOCKET
Milwaukee Electric Tool Corporation
Drive Socket
49-66-4469
Description
6-POINT TYPE
CHROMOLY STEEL MATERIAL
3 INCH OVERALL LENGTH
7/8 INCH OUTSIDE DIAMETER
HEAT TREATED PROCESS
1/2 INCH DRIVE END SIZE
SHOCKWAVE[TM] BRAND
-
Milwaukee Electric Tool Corporation
Description
6-POINT TYPE
CHROMOLY STEEL MATERIAL
3 INCH OVERALL LENGTH
7/8 INCH OUTSIDE DIAMETER
HEAT TREATED PROCESS
1/2 INCH DRIVE END SIZE
SHOCKWAVE[TM] BRAND
Suppliers
6-POINT TYPE
CHROMOLY STEEL MATERIAL
3 INCH OVERALL LENGTH
7/8 INCH OUTSIDE DIAMETER
HEAT TREATED PROCESS
1/2 INCH DRIVE END SIZE
SHOCKWAVE[TM] BRAND
- 6-POINT TYPE
- CHROMOLY STEEL MATERIAL
- 3 INCH OVERALL LENGTH
- 7/8 INCH OUTSIDE DIAMETER
- HEAT TREATED PROCESS
- 1/2 INCH DRIVE END SIZE
- SHOCKWAVE[TM] BRAND
Supplier's Site
Technical Specifications
|
Product Category
|
Drive Sockets and Adapters |
|
Product Number
|
49-66-4469 |
|
Product Name
|
Drive Socket |
|
Product Type
|
Individual Socket
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Type
Socket Set (Sockets Only)
SAE or Metric
Metric Only
Product Features
Impact Socket; Hexagon
View Details
Product Type
Socket Set (Sockets Only)
SAE or Metric
SAE Only
# of Pieces
5
View Details
Milwaukee Electric Tool Corporation
Product Type
Individual Socket
SAE or Metric
SAE Only
Product Features
Deep Length
View Details