Proto® Industrial Tools Universal Joint Drive Socket J5281HAM

Description
FULL POLISH FINISH 1 57/64 INCH OVERALL LENGTH 33/64 INCH SOCKET LENGTH 63/64 INCH BODY DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 18 MM SOCKET END SIZE 18 SOCKET END SIZE IN MM 6 POINT SOCKET END STYLE 63/64 INCH NOSE DIAMETER 7/16 INCH WRENCH DEPTH PROTO[R] BRAND APPLICABLE STANDARD ASME B107.5M WEIGHT 0.15 LB
Datasheet
Description
FULL POLISH FINISH 1 57/64 INCH OVERALL LENGTH 33/64 INCH SOCKET LENGTH 63/64 INCH BODY DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 18 MM SOCKET END SIZE 18 SOCKET END SIZE IN MM 6 POINT SOCKET END STYLE 63/64 INCH NOSE DIAMETER 7/16 INCH WRENCH DEPTH PROTO[R] BRAND APPLICABLE STANDARD ASME B107.5M WEIGHT 0.15 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal Joint Drive Socket - J5281HAM - Proto® Industrial Tools
New Britain, CT, USA
Universal Joint Drive Socket
J5281HAM
Universal Joint Drive Socket J5281HAM
FULL POLISH FINISH 1 57/64 INCH OVERALL LENGTH 33/64 INCH SOCKET LENGTH 63/64 INCH BODY DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 18 MM SOCKET END SIZE 18 SOCKET END SIZE IN MM 6 POINT SOCKET END STYLE 63/64 INCH NOSE DIAMETER 7/16 INCH WRENCH DEPTH PROTO[R] BRAND APPLICABLE STANDARD ASME B107.5M WEIGHT 0.15 LB
  • FULL POLISH FINISH
  • 1 57/64 INCH OVERALL LENGTH
  • 33/64 INCH SOCKET LENGTH
  • 63/64 INCH BODY DIAMETER
  • 3/8 INCH DRIVE END SIZE
  • 3/8 DRIVE END SIZE - FRACTIONAL
  • 18 MM SOCKET END SIZE
  • 18 SOCKET END SIZE IN MM
  • 6 POINT SOCKET END STYLE
  • 63/64 INCH NOSE DIAMETER
  • 7/16 INCH WRENCH DEPTH
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.5M
  • WEIGHT 0.15 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J5281HAM
Product Name Universal Joint Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Valve Key Socket Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
Impact Sockets - 1370933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Impact Socket; Hexagon
View Details
Stripped Hex Head Screws/bolts Removal Sockets - SKEK-5.5-6.35 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 5.5 mm
View Details
DRIVE SOCKET - LPHTSOC1258 - Hubbell Incorporated
Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.6250 inch
View Details