Sunex Tools 1/2" Dr. 21mm Extra Thin Wall Deep Wheel Protector Impact Socket

Description
1/2" Dr. 3 Pc. Metric Extra Long Thin ... Model #: 2843 Durable outer sleeve and insert protects high polished wheels and lug nuts from damage 150mm (5.9") length of these extra long thin wall sockets enable usage of a standard impact wrench, rather than one with a 2" anvil CR-MO alloy steel for long life Fully guaranteed heavy duty blow molded storage case
Description
1/2" Dr. 3 Pc. Metric Extra Long Thin ... Model #: 2843 Durable outer sleeve and insert protects high polished wheels and lug nuts from damage 150mm (5.9") length of these extra long thin wall sockets enable usage of a standard impact wrench, rather than one with a 2" anvil CR-MO alloy steel for long life Fully guaranteed heavy duty blow molded storage case

Suppliers

Company
Product
Description
Supplier Links
Greenville, SC, USA
1/2" Dr. 21mm Extra Thin Wall Deep Wheel Protector Impact Socket
1/2" Dr. 21mm Extra Thin Wall Deep Wheel Protector Impact Socket
1/2" Dr. 3 Pc. Metric Extra Long Thin ... Model #: 2843 Durable outer sleeve and insert protects high polished wheels and lug nuts from damage 150mm (5.9") length of these extra long thin wall sockets enable usage of a standard impact wrench, rather than one with a 2" anvil CR-MO alloy steel for long life Fully guaranteed heavy duty blow molded storage case

1/2" Dr. 3 Pc. Metric Extra Long Thin ... Model #: 2843

  • Durable outer sleeve and insert protects high polished wheels and lug nuts from damage
  • 150mm (5.9") length of these extra long thin wall sockets enable usage of a standard impact wrench, rather than one with a 2" anvil
  • CR-MO alloy steel for long life
  • Fully guaranteed
  • heavy duty blow molded storage case
Supplier's Site

Technical Specifications

  Sunex Tools
Product Category Drive Sockets and Adapters
Product Name 1/2" Dr. 21mm Extra Thin Wall Deep Wheel Protector Impact Socket
Unlock Full Specs
to access all available technical data

Similar Products

Valve Key Sockets -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
Type Hex Bit
View Details
Sockets - 1923758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Drive Socket - 65832 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Type Individual Socket
SAE Size 0.9375 inch
Number of Points 12
View Details
2 suppliers
Specs
Product Type Individual Socket
View Details