PS 2656 T2 12 -- BEAM CLAMP
Atkore International
Beam Clamp
PS 2656 T2 12
Description
SINGLE-U WITH HOOK TYPE
COLD FORMED PICKLED STEEL MATERIAL
ELECTROGALVANIZED FINISH
3-3/8 INCH MAX. JAW CAPACITY
3.375 MAX. JAW CAPACITY - DECIMAL
3-3/8 MAX. JAW CAPACITY - FRACTIONAL
1000 LB LOAD CAPACITY
1000 LOAD CAPACITY IN LB
POWER-STRUT. BRAND
SUPPLIED WITH SCREW YES
SCREW TYPE U-BOLT
SCREW SIZE 3/8 INCH
LOAD CAPACITY IN LB - UOM LB
MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
Description
SINGLE-U WITH HOOK TYPE
COLD FORMED PICKLED STEEL MATERIAL
ELECTROGALVANIZED FINISH
3-3/8 INCH MAX. JAW CAPACITY
3.375 MAX. JAW CAPACITY - DECIMAL
3-3/8 MAX. JAW CAPACITY - FRACTIONAL
1000 LB LOAD CAPACITY
1000 LOAD CAPACITY IN LB
POWER-STRUT. BRAND
SUPPLIED WITH SCREW YES
SCREW TYPE U-BOLT
SCREW SIZE 3/8 INCH
LOAD CAPACITY IN LB - UOM LB
MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
Datasheet
Suppliers
SINGLE-U WITH HOOK TYPE
COLD FORMED PICKLED STEEL MATERIAL
ELECTROGALVANIZED FINISH
3-3/8 INCH MAX. JAW CAPACITY
3.375 MAX. JAW CAPACITY - DECIMAL
3-3/8 MAX. JAW CAPACITY - FRACTIONAL
1000 LB LOAD CAPACITY
1000 LOAD CAPACITY IN LB
POWER-STRUT. BRAND
SUPPLIED WITH SCREW YES
SCREW TYPE U-BOLT
SCREW SIZE 3/8 INCH
LOAD CAPACITY IN LB - UOM LB
MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
- SINGLE-U WITH HOOK TYPE
- COLD FORMED PICKLED STEEL MATERIAL
- ELECTROGALVANIZED FINISH
- 3-3/8 INCH MAX. JAW CAPACITY
- 3.375 MAX. JAW CAPACITY - DECIMAL
- 3-3/8 MAX. JAW CAPACITY - FRACTIONAL
- 1000 LB LOAD CAPACITY
- 1000 LOAD CAPACITY IN LB
- POWER-STRUT. BRAND
- SUPPLIED WITH SCREW YES
- SCREW TYPE U-BOLT
- SCREW SIZE 3/8 INCH
- LOAD CAPACITY IN LB - UOM LB
- MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Hand Clamps |
|
Product Number
|
PS 2656 T2 12 |
|
Product Name
|
Beam Clamp |
|
Actuation
|
Manual
|
Unlock Full Specs
to access all available technical data
Similar Products
Body Material
Steel; Steel
Clamping Width
2.95 to 7.48 inch (75 to 190 mm)
Clamping Force
4409 lbs (2000 kg)
View Details
Clamp Type
Toggle Clamp
Toggle Clamp Type
Vertical
Body Material
Steel; Low Carbon Steel, Zinc Plated
View Details
Chatsworth Products, Inc.
Clamping Mechanism
Screw
Body Material
Steel
View Details