Te-Co, Inc. Hold Down Action Vertical Handle Toggle Clamp / Neoprene Tip / U-Bar / Flange Base: Holding Pressure: 500 lbs., 5-5/8 Base to Handle Tip 34020

Description
Product Information Holding Pressure: 500 lbs. Handle Moves 60 degrees Bar Moves 100 degrees U-Bar type is furnished with (2) Flanged Washers (Part No. 34504) Solid bar type is furnished with Bolt Retainer (Part No. 34550) Includes vinyl grip Base has 9/32" diameter holes for 1/4" cap screws Weight (lbs/100 pcs): 80 * Straight base type dimension ** Width of "T": 3-5/8"
Description
Product Information Holding Pressure: 500 lbs. Handle Moves 60 degrees Bar Moves 100 degrees U-Bar type is furnished with (2) Flanged Washers (Part No. 34504) Solid bar type is furnished with Bolt Retainer (Part No. 34550) Includes vinyl grip Base has 9/32" diameter holes for 1/4" cap screws Weight (lbs/100 pcs): 80 * Straight base type dimension ** Width of "T": 3-5/8"

Suppliers

Company
Product
Description
Supplier Links
Hold Down Action Vertical Handle Toggle Clamp / Neoprene Tip / U-Bar / Flange Base: Holding Pressure: 500 lbs., 5-5/8 Base to Handle Tip - 34020 - Te-Co, Inc.
Union, OH, USA
Hold Down Action Vertical Handle Toggle Clamp / Neoprene Tip / U-Bar / Flange Base: Holding Pressure: 500 lbs., 5-5/8 Base to Handle Tip
34020
Hold Down Action Vertical Handle Toggle Clamp / Neoprene Tip / U-Bar / Flange Base: Holding Pressure: 500 lbs., 5-5/8 Base to Handle Tip 34020
Product Information Holding Pressure: 500 lbs. Handle Moves 60 degrees Bar Moves 100 degrees U-Bar type is furnished with (2) Flanged Washers (Part No. 34504) Solid bar type is furnished with Bolt Retainer (Part No. 34550) Includes vinyl grip Base has 9/32" diameter holes for 1/4" cap screws Weight (lbs/100 pcs): 80 * Straight base type dimension ** Width of "T": 3-5/8"

Product Information
Holding Pressure: 500 lbs.
Handle Moves 60 degrees
Bar Moves 100 degrees
U-Bar type is furnished with (2) Flanged Washers (Part No. 34504)
Solid bar type is furnished with Bolt Retainer (Part No. 34550)
Includes vinyl grip
Base has 9/32" diameter holes for 1/4" cap screws
Weight (lbs/100 pcs): 80
* Straight base type dimension
** Width of "T": 3-5/8"

Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hand Clamps
Product Number 34020
Product Name Hold Down Action Vertical Handle Toggle Clamp / Neoprene Tip / U-Bar / Flange Base: Holding Pressure: 500 lbs., 5-5/8 Base to Handle Tip
Clamp Type Toggle Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Clamps - 1253854 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Toggle Clamp; Toggle clamp
Body Material Tempered Metal Sheets
Capacity / Jaw Opening 1.38 inch (35 mm)
View Details
112 LB CAP T-Handle Horizontal Toggle Clamp with Flanged Base & Adjustable U-Bar - 70026 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Horizontal Plate Clamps CH WLL ton 20 - 502102001002794 - Certex UK
Specs
Clamping Width 0.1969 to 3.94 inch (5 to 100 mm)
Clamping Force 44092 lbs (19997 kg)
View Details