Te-Co, Inc. Hold Down Action Vertical Handle Toggle Clamp / Solid Bar / Flange Base: Holding Pressure: 1000 lbs., 9 Base to Handle Tip 34041

Description
Product Information Holding Pressure: 1000 lbs. Handle Moves 67 degrees Bar Moves 120 degrees Extra large wide opening clamp U-Bar is furnished with 2 Flanged Washers (Part No. 34507) Solid bar type is furnished with Bolt Retainer (Part No. 34553) Accepts most 1/2" Spindle (not included) Includes vinyl grip Base has 11/32" diameter holes for 5/16" cap screws Weight (lbs/100 pcs): 520
Description
Product Information Holding Pressure: 1000 lbs. Handle Moves 67 degrees Bar Moves 120 degrees Extra large wide opening clamp U-Bar is furnished with 2 Flanged Washers (Part No. 34507) Solid bar type is furnished with Bolt Retainer (Part No. 34553) Accepts most 1/2" Spindle (not included) Includes vinyl grip Base has 11/32" diameter holes for 5/16" cap screws Weight (lbs/100 pcs): 520

Suppliers

Company
Product
Description
Supplier Links
Hold Down Action Vertical Handle Toggle Clamp / Solid Bar / Flange Base: Holding Pressure: 1000 lbs., 9 Base to Handle Tip - 34041 - Te-Co, Inc.
Union, OH, USA
Hold Down Action Vertical Handle Toggle Clamp / Solid Bar / Flange Base: Holding Pressure: 1000 lbs., 9 Base to Handle Tip
34041
Hold Down Action Vertical Handle Toggle Clamp / Solid Bar / Flange Base: Holding Pressure: 1000 lbs., 9 Base to Handle Tip 34041
Product Information Holding Pressure: 1000 lbs. Handle Moves 67 degrees Bar Moves 120 degrees Extra large wide opening clamp U-Bar is furnished with 2 Flanged Washers (Part No. 34507) Solid bar type is furnished with Bolt Retainer (Part No. 34553) Accepts most 1/2" Spindle (not included) Includes vinyl grip Base has 11/32" diameter holes for 5/16" cap screws Weight (lbs/100 pcs): 520

Product Information
Holding Pressure: 1000 lbs.
Handle Moves 67 degrees
Bar Moves 120 degrees
Extra large wide opening clamp
U-Bar is furnished with 2 Flanged Washers (Part No. 34507)
Solid bar type is furnished with Bolt Retainer (Part No. 34553)
Accepts most 1/2" Spindle (not included)
Includes vinyl grip
Base has 11/32" diameter holes for 5/16" cap screws
Weight (lbs/100 pcs): 520

Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hand Clamps
Product Number 34041
Product Name Hold Down Action Vertical Handle Toggle Clamp / Solid Bar / Flange Base: Holding Pressure: 1000 lbs., 9 Base to Handle Tip
Clamp Type Toggle Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Horizontal Plate Clamps CH WLL ton 2 - 502100200502790 - Certex UK
Specs
Clamping Width 0.7874 to 1.97 inch (20 to 50 mm)
Clamping Force 4409 lbs (2000 kg)
View Details
HDC6750P Heavy Duty Cam Push Clamps - 72413 - Jergens, Inc.
Specs
Toggle Clamp Type Cam Action
Clamping Force 1460 lbs (662 kg)
View Details
Clamps - 1253835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Body Material Steel; Steel
Capacity / Jaw Opening 11.81 inch (300 mm)
View Details
Straight Line Action Toggle Clamp / Mounts with Hex Lock Nut or Directly into Tapped Hole: Holding Capacity: 200 lbs. - 34300 - Te-Co, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Push / Pull (Straight Line)
Clamping Force 200 lbs (90.7 kg)
View Details