Description
6 POINT TYPE
ALLOY STEEL MATERIAL
BLACK OXIDE FINISH
2 45/64 INCH OVERALL LENGTH
2 25/64 INCH OUTSIDE DIAMETER
1 INCH DRIVE END SIZE
38 MM SOCKET END SIZE
38 SOCKET END SIZE IN MM
TORQUEPLUS[T], PROTO[R] BRAND
APPLICABLE STANDARD ASME B107.33M
NUT DEPTH 1 13/32 INCH
BOLT CLEARANCE DEPTH 1 1/4 INCH
WEIGHT 1.91 LB