NBK America LLC Hexagon Socket (with Screw Holding Function) SKCK-8-6.35

Description
A socket which holds hex head screws/bolts and hex nuts. The two balls pressed into the wire ring facing inwards hold hex head screws/bolts and hex nuts within the socket and prevent falling. Unlike magnetic holding methods, it can be used with hex head screws/bolts and hex nuts of any material. There is also no adherence of foreign matter due to socket magnetism. It can be used just like ordinary sockets. The insertion angle is 6.35.
Datasheet
Description
A socket which holds hex head screws/bolts and hex nuts. The two balls pressed into the wire ring facing inwards hold hex head screws/bolts and hex nuts within the socket and prevent falling. Unlike magnetic holding methods, it can be used with hex head screws/bolts and hex nuts of any material. There is also no adherence of foreign matter due to socket magnetism. It can be used just like ordinary sockets. The insertion angle is 6.35.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hexagon Socket (with Screw Holding Function) - SKCK-8-6.35 - NBK America LLC
King of Prussia, PA, USA
Hexagon Socket (with Screw Holding Function)
SKCK-8-6.35
Hexagon Socket (with Screw Holding Function) SKCK-8-6.35
A socket which holds hex head screws/bolts and hex nuts. The two balls pressed into the wire ring facing inwards hold hex head screws/bolts and hex nuts within the socket and prevent falling. Unlike magnetic holding methods, it can be used with hex head screws/bolts and hex nuts of any material. There is also no adherence of foreign matter due to socket magnetism. It can be used just like ordinary sockets. The insertion angle is 6.35.
  • A socket which holds hex head screws/bolts and hex nuts.
  • The two balls pressed into the wire ring facing inwards hold hex head screws/bolts and hex nuts within the socket and prevent falling.
  • Unlike magnetic holding methods, it can be used with hex head screws/bolts and hex nuts of any material. There is also no adherence of foreign matter due to socket magnetism.
  • It can be used just like ordinary sockets.
  • The insertion angle is 6.35.
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Drive Sockets and Adapters
Product Number SKCK-8-6.35
Product Name Hexagon Socket (with Screw Holding Function)
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1883009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Extended Reach Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
View Details
Sockets for Theft Prevention Nuts - SKW-6 - NBK America LLC
Specs
Product Type Individual Socket
Metric Size 17 mm
View Details
Specs
Product Type Individual Socket
View Details