Proto® Industrial Tools Drive Socket J07550M

Description
6 POINT TYPE HEAT TREATED ALLOY STEEL MATERIAL 79.2 MM OVERALL LENGTH 44.4 MM OUTSIDE DIAMETER 3/4 INCH DRIVE END SIZE .75 DRIVE END SIZE - DECIMAL 3/4 DRIVE END SIZE - FRACTIONAL 19.05 DRIVE END SIZE IN MM 1.969 SOCKET END SIZE - DECIMAL 1 31/32 SOCKET END SIZE - FRACTIONAL 50 MM SOCKET END SIZE 50 SOCKET END SIZE IN MM SQUARE DRIVE END SHAPE TORQUEPLUS[T] BRAND SOCKET DESIGNATION STANDARD SOCKET DEPTH 31.8 MM WEIGHT 1434.6 GRAM DRIVE END SIZE - DECIMAL - UOM IN DRIVE END SIZE IN MM - UOM MM SOCKET END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM
Datasheet
Description
6 POINT TYPE HEAT TREATED ALLOY STEEL MATERIAL 79.2 MM OVERALL LENGTH 44.4 MM OUTSIDE DIAMETER 3/4 INCH DRIVE END SIZE .75 DRIVE END SIZE - DECIMAL 3/4 DRIVE END SIZE - FRACTIONAL 19.05 DRIVE END SIZE IN MM 1.969 SOCKET END SIZE - DECIMAL 1 31/32 SOCKET END SIZE - FRACTIONAL 50 MM SOCKET END SIZE 50 SOCKET END SIZE IN MM SQUARE DRIVE END SHAPE TORQUEPLUS[T] BRAND SOCKET DESIGNATION STANDARD SOCKET DEPTH 31.8 MM WEIGHT 1434.6 GRAM DRIVE END SIZE - DECIMAL - UOM IN DRIVE END SIZE IN MM - UOM MM SOCKET END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - J07550M - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
J07550M
Drive Socket J07550M
6 POINT TYPE HEAT TREATED ALLOY STEEL MATERIAL 79.2 MM OVERALL LENGTH 44.4 MM OUTSIDE DIAMETER 3/4 INCH DRIVE END SIZE .75 DRIVE END SIZE - DECIMAL 3/4 DRIVE END SIZE - FRACTIONAL 19.05 DRIVE END SIZE IN MM 1.969 SOCKET END SIZE - DECIMAL 1 31/32 SOCKET END SIZE - FRACTIONAL 50 MM SOCKET END SIZE 50 SOCKET END SIZE IN MM SQUARE DRIVE END SHAPE TORQUEPLUS[T] BRAND SOCKET DESIGNATION STANDARD SOCKET DEPTH 31.8 MM WEIGHT 1434.6 GRAM DRIVE END SIZE - DECIMAL - UOM IN DRIVE END SIZE IN MM - UOM MM SOCKET END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM
  • 6 POINT TYPE
  • HEAT TREATED ALLOY STEEL MATERIAL
  • 79.2 MM OVERALL LENGTH
  • 44.4 MM OUTSIDE DIAMETER
  • 3/4 INCH DRIVE END SIZE
  • .75 DRIVE END SIZE - DECIMAL
  • 3/4 DRIVE END SIZE - FRACTIONAL
  • 19.05 DRIVE END SIZE IN MM
  • 1.969 SOCKET END SIZE - DECIMAL
  • 1 31/32 SOCKET END SIZE - FRACTIONAL
  • 50 MM SOCKET END SIZE
  • 50 SOCKET END SIZE IN MM
  • SQUARE DRIVE END SHAPE
  • TORQUEPLUS[T] BRAND
  • SOCKET DESIGNATION STANDARD
  • SOCKET DEPTH 31.8 MM
  • WEIGHT 1434.6 GRAM
  • DRIVE END SIZE - DECIMAL - UOM IN
  • DRIVE END SIZE IN MM - UOM MM
  • SOCKET END SIZE - DECIMAL - UOM IN
  • SOCKET END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J07550M
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1883017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Socket Set - 514 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 7
View Details
Drive Socket - 49-66-4467 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.7500 inch
View Details