49-66-4467 -- DRIVE SOCKET
Milwaukee Electric Tool Corporation
Drive Socket
49-66-4467
Description
6-POINT TYPE
CHROMOLY STEEL MATERIAL
3 INCH OVERALL LENGTH
3/4 INCH OUTSIDE DIAMETER
HEAT TREATED PROCESS
1/2 INCH DRIVE END SIZE
SHOCKWAVE[TM] BRAND
-
Milwaukee Electric Tool Corporation
Description
6-POINT TYPE
CHROMOLY STEEL MATERIAL
3 INCH OVERALL LENGTH
3/4 INCH OUTSIDE DIAMETER
HEAT TREATED PROCESS
1/2 INCH DRIVE END SIZE
SHOCKWAVE[TM] BRAND
Suppliers
6-POINT TYPE
CHROMOLY STEEL MATERIAL
3 INCH OVERALL LENGTH
3/4 INCH OUTSIDE DIAMETER
HEAT TREATED PROCESS
1/2 INCH DRIVE END SIZE
SHOCKWAVE[TM] BRAND
- 6-POINT TYPE
- CHROMOLY STEEL MATERIAL
- 3 INCH OVERALL LENGTH
- 3/4 INCH OUTSIDE DIAMETER
- HEAT TREATED PROCESS
- 1/2 INCH DRIVE END SIZE
- SHOCKWAVE[TM] BRAND
Supplier's Site
Technical Specifications
|
Product Category
|
Drive Sockets and Adapters |
|
Product Number
|
49-66-4467 |
|
Product Name
|
Drive Socket |
|
Product Type
|
Individual Socket
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Type
Socket Set (Sockets Only)
SAE or Metric
Metric Only
Product Features
Hexagon
View Details
Product Type
Socket Set (Sockets Only)
SAE or Metric
SAE Only
# of Pieces
6
View Details
Milwaukee Electric Tool Corporation
Product Type
Individual Socket
SAE or Metric
SAE Only
SAE Size
0.6250 inch
View Details
Product Type
Socket Set (With Bits)
Product Features
Impact Socket
View Details