E113772 -- DRIVE EXTENSION
Proto® Industrial Tools
DRIVE EXTENSION
E113772
Description
WOBBLE TYPE
1/4 INCH SIZE
HIGH CHROME FINISH
5 29/32 INCH OVERALL LENGTH
5 29/32 OVERALL LENGTH - FRACTIONAL
1/4 SIZE - FRACTIONAL
WEIGHT 0.14 LB
Description
WOBBLE TYPE
1/4 INCH SIZE
HIGH CHROME FINISH
5 29/32 INCH OVERALL LENGTH
5 29/32 OVERALL LENGTH - FRACTIONAL
1/4 SIZE - FRACTIONAL
WEIGHT 0.14 LB
Datasheet
Suppliers
WOBBLE TYPE
1/4 INCH SIZE
HIGH CHROME FINISH
5 29/32 INCH OVERALL LENGTH
5 29/32 OVERALL LENGTH - FRACTIONAL
1/4 SIZE - FRACTIONAL
WEIGHT 0.14 LB
- WOBBLE TYPE
- 1/4 INCH SIZE
- HIGH CHROME FINISH
- 5 29/32 INCH OVERALL LENGTH
- 5 29/32 OVERALL LENGTH - FRACTIONAL
- 1/4 SIZE - FRACTIONAL
- WEIGHT 0.14 LB
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Drive Sockets and Adapters |
|
Product Number
|
E113772 |
|
Product Name
|
DRIVE EXTENSION |
|
Product Type
|
Socket Extension
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Type
Socket Set (Sockets Only)
SAE or Metric
SAE Only
# of Pieces
7
View Details
Product Type
Socket Set (Sockets Only)
SAE or Metric
Metric Only
Product Features
Hexagon
View Details
Product Type
Individual Socket
SAE Size
0.7500 inch
Number of Points
12
View Details
2 suppliers