Klein Tools, Inc. Drive Socket 65706

Description
12-POINT, STANDARD TYPE 3/8 INCH DRIVE END SIZE 3/4 INCH SOCKET END SIZE HEX DRIVE END SHAPE
Request a Quote Datasheet
Description
12-POINT, STANDARD TYPE 3/8 INCH DRIVE END SIZE 3/4 INCH SOCKET END SIZE HEX DRIVE END SHAPE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 65706 - Klein Tools, Inc.
Chicago, IL, USA
Drive Socket
65706
Drive Socket 65706
12-POINT, STANDARD TYPE 3/8 INCH DRIVE END SIZE 3/4 INCH SOCKET END SIZE HEX DRIVE END SHAPE
  • 12-POINT, STANDARD TYPE
  • 3/8 INCH DRIVE END SIZE
  • 3/4 INCH SOCKET END SIZE
  • HEX DRIVE END SHAPE
Supplier's Site Datasheet
Sockets, Handles - 65706-ND - DigiKey
Thief River Falls, MN, United States
Sockets, Handles
65706-ND
Sockets, Handles 65706-ND
"Socket 12 Point Socket Chrome Finish 3/4"""

"Socket 12 Point Socket Chrome Finish 3/4"""

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Drive Sockets and Adapters Drive Sockets and Adapters
Product Number 65706 65706-ND
Product Name Drive Socket Sockets, Handles
Product Type Individual Socket Socket Set (Sockets Only); Socket
SAE Size 0.7500 inch
Number of Points 12 12
Unlock Full Specs
to access all available technical data

Similar Products

Valve Key Socket Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
DRIVE SOCKET - LPHTSOC12118 - Hubbell Incorporated
Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 1.12 inch
View Details
Sockets, Handles - 57005-ND - DigiKey
Klein Tools, Inc.
Specs
Product Type Handle, Torque
SAE or Metric SAE Only
Size "3/8"""
View Details
1" 1/2 Drive 6pt Deep Impact Driver Ready Socket - DW22942 - DEWALT Industrial Tool Co.
Specs
Product Type Individual Socket
SAE or Metric SAE Only
Product Features Impact Socket
View Details