Proto® Industrial Tools Combination Wrench E110202

Description
VANADIUM STEEL MATERIAL CHROME FINISH 16 9/64 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1 3/8 SMALLER END SIZE - FRACTIONAL 1 3/8 LARGER END SIZE - FRACTIONAL 1 3/8 INCH SMALLER END SIZE 1 3/8 INCH LARGER END SIZE FORGED PROCESS 23/32 INCH X 33/64 INCH HEAD THICKNESS 12 POINT(S) 13 DEG OFFSET ANGLE WEIGHT 2.7 LB OFFSET TYPE ANGLE HEAD DIMENSION 2 57/64 INCH W X 2 7/64 INCH W
Datasheet
Description
VANADIUM STEEL MATERIAL CHROME FINISH 16 9/64 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1 3/8 SMALLER END SIZE - FRACTIONAL 1 3/8 LARGER END SIZE - FRACTIONAL 1 3/8 INCH SMALLER END SIZE 1 3/8 INCH LARGER END SIZE FORGED PROCESS 23/32 INCH X 33/64 INCH HEAD THICKNESS 12 POINT(S) 13 DEG OFFSET ANGLE WEIGHT 2.7 LB OFFSET TYPE ANGLE HEAD DIMENSION 2 57/64 INCH W X 2 7/64 INCH W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - E110202 - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
E110202
Combination Wrench E110202
VANADIUM STEEL MATERIAL CHROME FINISH 16 9/64 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1 3/8 SMALLER END SIZE - FRACTIONAL 1 3/8 LARGER END SIZE - FRACTIONAL 1 3/8 INCH SMALLER END SIZE 1 3/8 INCH LARGER END SIZE FORGED PROCESS 23/32 INCH X 33/64 INCH HEAD THICKNESS 12 POINT(S) 13 DEG OFFSET ANGLE WEIGHT 2.7 LB OFFSET TYPE ANGLE HEAD DIMENSION 2 57/64 INCH W X 2 7/64 INCH W
  • VANADIUM STEEL MATERIAL
  • CHROME FINISH
  • 16 9/64 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 1 3/8 SMALLER END SIZE - FRACTIONAL
  • 1 3/8 LARGER END SIZE - FRACTIONAL
  • 1 3/8 INCH SMALLER END SIZE
  • 1 3/8 INCH LARGER END SIZE
  • FORGED PROCESS
  • 23/32 INCH X 33/64 INCH HEAD THICKNESS
  • 12 POINT(S)
  • 13 DEG OFFSET ANGLE
  • WEIGHT 2.7 LB
  • OFFSET TYPE ANGLE
  • HEAD DIMENSION 2 57/64 INCH W X 2 7/64 INCH W
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E110202
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/1KNM - 1-TTS/1000NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Ratcheting Hydrant Wrench - Model 52-F - Lowell Corporation
Specs
Type Specialty/Other; Hydrant Wrench
Drive Size 1.25 to 2 inch (31.75 to 50.8 mm)
Wrench Length 15 inch (381 mm)
View Details